Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
5,140
in stock
|
Buy Now | |
Boersig
from US$0.16
|
188,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
56,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
17,157
in stock
|
Buy Now | |
element14
from US$0.20
|
16,615
in stock
|
Buy Now | |
Farnell
from US$0.20
|
16,615
in stock
|
Buy Now | |
TE Store
from US$0.12
|
12,501
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
12,483
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
600
in stock
|
Buy Now | |
Avnet Abacus
-
|
168,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Pin Diameter | 1.5mm, .059in |
Interface Plating | Tin (Sn) |
Typical Current Rating | 20A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Socket |
Wire Size Search | .5mm², .6mm², 1mm², .75mm², .85mm², 20AWG, 17AWG, 18AWG |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
SWS 1,5MM SOCKET CONTACT SN | TTI Europe |
Socket Contact 17-20 AWG Size 1.5mm Crimp Tin | Future Electronics |
Contact, Socket, 20-17Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 1.5MM | element14 |
1,5MM SOCK CONTACT Terminal Type: Socket Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 20 – 17 AWG Socket 1.5 mm .059" 0 – 24 A (Low Power) | Round Connector System & Pin And Socket | Part Number: 929989-1 | Internal Number: 929989-1 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
1.5mm crimp socket contact,0.5-1sq.mm | RS |
Automotive Connectors 1 5MM SOCK CONT | Rapid Electronics |
Female Crimp Contact for use with 1.5 mm System Housing Connector | TE Connectivity 929989-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 929989-1?
Additional datasheets, footprints and schematics for 929989-1 are listed on our Part Details page. You can also find images and similar parts to 929989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929989-1 fall under?
The 929989-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929989-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929989-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 929989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929989-1 often in real-time on the comparison pages.
What if I can't find stock of 929989-1?
You can fill out our help required form which you can use to request a quote for 929989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.