Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0925486-1,
4-16211-9682, C00233-000 |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.91
|
32
in stock
|
Buy Now | |
TE Store
from US$6.90
|
1,228
in stock
|
Buy Now | |
element14
from US$4.40
|
958
in stock
|
Buy Now | |
Boersig
from US$4.58
|
845
in stock
|
Buy Now | |
Heilind Electronics
from US$5.10
|
841
in stock
|
Buy Now | |
RS Americas
from US$4.39
|
627
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
558
in stock
|
Buy Now | |
Farnell
from US$4.57
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$4.67
|
228
in stock
|
Buy Now | |
Chip One Stop
from US$4.18
|
228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.10
|
168
in stock
|
Buy Now | |
Conrad
from US$6.94
|
9
in stock
|
Buy Now | |
Future Electronics
from US$4.13
|
-
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
TTI Europe
from US$3.02
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Number of Positions | 96 |
Contact Layout | Matrix |
Contact Type | Socket |
Connector Length | 14.3mm, .56in |
Row-to-Row Spacing | 2.54mm, 2.54in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
For Use With | AMPMODU Mod II .025 in Headers |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
MOD. IV SNAP-IN HSG 96 POS. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 96 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 96 | Wire-To-Board Connector Assembly & Housing | Part Number: 925486-1 | Internal Number: 925486-1 | Alias Number: 4-16211-9682 | .1" | TE Connectivity | TE Store |
Product Range:Eurocard Type C Series | element14 |
Housing Receptacle, Crimp Snap-In, 96-Pos, AMPMODU Mod IV Series | TE Connectivity 925486-1 | RS Americas |
Din 41612 Pcb Connector, Receptacle, 96 Way | Newark Electronics |
SOCKET, DIN41612, HOUSING, 96WAY | Farnell |
DIN 41612 Connectors SNAP-IN HSG 96P | Rapid Electronics |
Housing,rcpt,crimp,DIN 41612,vert,96w | RS |
Content 1 pc(s) | Conrad |
AMPMODU IV 96 Position 2.54 mm Pitch Crimp Snap-in Receptacle Housing | Future Electronics |
Conn Housing RCP 96 POS 2.54mm Crimp ST | Avnet America |
MOD4 HSG 96P DIN41612 TYPE C | TTI Europe |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Eurocard Type C Series |
RoHS: | Unknown |
Product Range | Eurocard Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | - |
Contact Material | - |
No. of Mating Cycles | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Lead Spacing | 2.54mm |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 925486-1?
Additional datasheets, footprints and schematics for 925486-1 are listed on our Part Details page. You can also find images and similar parts to 925486-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925486-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925486-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925486-1 fall under?
The 925486-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925486-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925486-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925486-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925486-1 have stock available?
Authorised distributors including TE Store, element14, Boersig, Heilind Electronics and RS Americas have stock available or on a lead time for 925486-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925486-1 often in real-time on the comparison pages.
What if I can't find stock of 925486-1?
You can fill out our help required form which you can use to request a quote for 925486-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.