Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Weight per Piece | 2.05g |
Insulation Support Sleeve Material | Copper |
Plating Material | Tin-Lead |
Insulation Sleeve Material | PVF2 |
Contact Plating Material | Tin-Lead |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | .085in, 2.16mm |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Government Qualified | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Serrated | Yes |
Sealable | No |
Splice Type | Butt Splice |
Product Type | Splice |
Insulated | Yes |
Splice Butt Pvf2 Pidg 16-14 Rohs Compliant: No |Amp Te Connectivity 8-53549-2 | Newark Electronics |
Splice Terminal 14-16AWG 32.13mm Tin-Lead Loose Piece | Avnet America |
Splice Butt Pvf2 PIDG, 16-14 | TE Connectivity 8-53549-2 | RS Americas |
Special Order: SPLICE BUTT PVF2 PIDG 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Pidg Butt Splice | Part Number: 8-53549-2 | Internal Number: 8-53549-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-53549-2?
Additional datasheets, footprints and schematics for 8-53549-2 are listed on our Part Details page. You can also find images and similar parts to 8-53549-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-53549-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-53549-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-53549-2 fall under?
The 8-53549-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-53549-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-53549-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-53549-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-53549-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 8-53549-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-53549-2 often in real-time on the comparison pages.
What if I can't find stock of 8-53549-2?
You can fill out our help required form which you can use to request a quote for 8-53549-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.