Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E41507-000,
AMPS-8-0320559-2 |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
280
in stock
|
Buy Now | |
element14
from US$0.79
|
280
in stock
|
Buy Now | |
TE Store
from US$1.12
|
186
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Red - Translucent |
---|---|
Insulation Sleeve Material | Nylon |
Plating Material | Tin |
Splice Material | Copper |
Weight per Piece | .709g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Government Qualified | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Terminal, Butt Splice, 22-16Awg, Red | Newark Electronics |
TERMINAL, BUTT SPLICE, 22-16AWG, RED | element14 |
SPLC BUTT PIDG22-16C22-18M Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Pidg Butt Splice | Part Number: 8-320559-2 | Internal Number: 8-320559-2 | Alias Number: AMPS-8-0320559-2 | TE Connectivity | TE Store |
PIDG 22-16 AWG Closed Barrel Insulation Support Butt Splice Terminal | Future Electronics |
Splice Terminal 16-22AWG 32.13mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-320559-2?
Additional datasheets, footprints and schematics for 8-320559-2 are listed on our Part Details page. You can also find images and similar parts to 8-320559-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320559-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320559-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320559-2 fall under?
The 8-320559-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-320559-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320559-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320559-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320559-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 8-320559-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320559-2 often in real-time on the comparison pages.
What if I can't find stock of 8-320559-2?
You can fill out our help required form which you can use to request a quote for 8-320559-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.