Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Splice Features | Standard |
Plating Material | Tin |
Weight per Piece | 6.26g |
Number of Serrations | 16 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Material Thickness | .84mm, .033in |
Outside Diameter | 4.19mm, .165in |
Barrel Inside Diameter | 2.16mm, .085in |
Overall Length | 14.4mm, .567in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 5 |
Wire/Cable Type | Copper |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Operating Temperature Range | 338°F, 170°C |
Solis Butt 16-14 5/Bag Rohs Compliant: Yes |Amp Te Connectivity 8-31819-6 | Newark Electronics |
Splice Terminal 14-16AWG 14.4mm 4.19mm Tin Loose Piece | Avnet America |
Solis Butt 16-14 5/Bag | TE Connectivity 8-31819-6 | RS Americas |
Special Order: SOLIS BUTT 16-14 5/BAG Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 8-31819-6 | Internal Number: 8-31819-6 | TE Connectivity | TE Store |
SOLIS BUTT 16-14 5-BAG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 8-31819-6?
Additional datasheets, footprints and schematics for 8-31819-6 are listed on our Part Details page. You can also find images and similar parts to 8-31819-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-31819-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-31819-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-31819-6 fall under?
The 8-31819-6 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-31819-6 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-31819-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-31819-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-31819-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 8-31819-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-31819-6 often in real-time on the comparison pages.
What if I can't find stock of 8-31819-6?
You can fill out our help required form which you can use to request a quote for 8-31819-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.