Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0031819-1,
A77918-000 |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.56
|
175
in stock
|
Buy Now | |
TE Store
from US$0.72
|
566
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
175
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Plating Material | Tin |
Weight per Piece | 1.089g |
Splice Features | Standard |
Number of Serrations | 16 |
Terminal & Splice Type | Splice |
Material Thickness | .84mm, .033in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | 2.16mm, .085in |
Outside Diameter | .165in, 4.19mm |
Overall Length | .567in, 14.4mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire/Cable Type | Copper |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Operating Temperature Range | 338°F, 170°C |
SPLICE,SOLIS BUTT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 8-31819-1 | Internal Number: 8-31819-1 | Alias Number: A77918-000 | TE Connectivity | TE Store |
Terminals Splice Butt 16-14 Splice Butt 16-14 |Amp Te Connectivity 8-31819-1 | Newark Electronics |
Terminals SPLICE BUTT 16-14 SPLICE BUTT 16-14 | Rapid Electronics |
TE Connectivity - AMP Splice OLIS BUTT 16-14 | Distrelec |
Splice Terminal 14-16AWG 14.4mm 4.19mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-31819-1?
Additional datasheets, footprints and schematics for 8-31819-1 are listed on our Part Details page. You can also find images and similar parts to 8-31819-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-31819-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-31819-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-31819-1 fall under?
The 8-31819-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-31819-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-31819-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-31819-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-31819-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-31819-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-31819-1 often in real-time on the comparison pages.
What if I can't find stock of 8-31819-1?
You can fill out our help required form which you can use to request a quote for 8-31819-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.