Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.19
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.11
|
249
in stock
|
Buy Now | |
Chip One Stop
from US$6.43
|
249
in stock
|
Buy Now | |
Distrelec
from US$7.79
|
249
in stock
|
Buy Now | |
TE Store
from US$6.94
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$6.56
|
40
in stock
|
Buy Now | |
Future Electronics
from US$4.66
|
-
|
Buy Now | |
Avnet America
from US$5.37
|
-
|
Buy Now | |
RS Americas
from US$6.00
|
-
|
Buy Now | |
Boersig
from US$5.97
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | HDE connectors are designed for terminating solid or stranded (7-strand max.) wire. |
Shielded | No |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Receptacle |
Shell Size | 1 |
D-Sub Standard Connectors 15 HDE AP RCPT | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Receptacle IDC | Distrelec |
15 HDE AP RECEPT, LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 15 Receptacle 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 745205-7 | Internal Number: 745205-7 | TE Connectivity | TE Store |
D Sub Connector, Standard, 15 Position, Receptacle | Newark Electronics |
HDE-20 15 Way Receptacle | RS |
HDE20 Series 15 Position Socket Plastic Shell Discrete Wire IDC D-Sub | Future Electronics |
Conn D-Subminiature SKT 15 POS 2.76mm Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Socket,15Pos, STR, HDE-20Series, IDC,26-22AWG, AllPlasticShell | TE Connectivity 745205-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | - |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745205-7?
Additional datasheets, footprints and schematics for 745205-7 are listed on our Part Details page. You can also find images and similar parts to 745205-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745205-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745205-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745205-7 fall under?
The 745205-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745205-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745205-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745205-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745205-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 745205-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745205-7 often in real-time on the comparison pages.
What if I can't find stock of 745205-7?
You can fill out our help required form which you can use to request a quote for 745205-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.