Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Female Screwlock Material | Zinc |
---|---|
Female Screwlock Plating Material | Clear Chromate |
Plastic | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 15 |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Current Rating (Max) | 2.7A, 6.4A |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Material | Nylon GF, Polyester GF |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .125in, 3.18mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Package |
Packaging Quantity | 112 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Grounding Indents | Without |
Connector Style | Plug |
Connector System | Cable-to-Board |
Footprint | 14.99mm, .59in |
Shell Size | 2 |
Grounding Straps | Without |
Row-to-Row Spacing | .112 in, 2.84 mm |
Profile | Standard |
Product Type | Connector |
Shell Type | All Plastic |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AMP III PLUG 15P RA 590 FFSCRLK Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 15 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 2 & 2.74Mm | Part Number: 5748952-1 | Internal Number: 5748952-1 | TE Connectivity | TE Store |
D Sub Connector, Standard, 15 Position, Plug | Newark Electronics |
HD20 Series 15 Position Right Angle Plug Plastic Shell Board Mount D-Sub | Future Electronics |
Conn D-Subminiature PIN 15 POS 2.76mm Solder RA Thru-Hole 15 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Plug, 15Pos, RTAng, HD-20Series, 20AWG, All PlasticShell | TE Connectivity 5748952-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5748952-1?
Additional datasheets, footprints and schematics for 5748952-1 are listed on our Part Details page. You can also find images and similar parts to 5748952-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748952-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748952-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748952-1 fall under?
The 5748952-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748952-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748952-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748952-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748952-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5748952-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748952-1 often in real-time on the comparison pages.
What if I can't find stock of 5748952-1?
You can fill out our help required form which you can use to request a quote for 5748952-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.