Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.87
|
No stock
|
Buy Now | |
TE Store
from US$16.30
|
839
in stock
|
Buy Now | |
Rapid Electronics
from US$13.71
|
278
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
278
in stock
|
Buy Now | |
Farnell
from US$18.83
|
240
in stock
|
Buy Now | |
Avnet America
from US$9.84
|
160
in stock
|
Buy Now | |
Heilind Electronics
from US$15.56
|
127
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.56
|
32
in stock
|
Buy Now | |
RS Americas
from US$20.28
|
-
|
Buy Now | |
element14
from US$13.12
|
-
|
Buy Now | |
Boersig
from US$14.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Strain Relief Part Number | 747275-3 |
Cover Material | Thermoplastic |
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 15 |
Contact Current Rating (Max) | 1.25A |
Contact Type | Pin |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Solid Wire Size | .1 – .13mm², 28 – 26AWG |
Wire Size | .08 – .15mm², 28 – 26AWG |
Enclosure | Without |
Housing Material | Thermoplastic |
Centerline (Pitch) | .0545in, 2.77mm |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Straight |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Threaded Insert Plating Material | Zinc |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Threaded Insert Material | Steel |
Circuit Application | Signal |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Optional Cable Stabilizer | 747275-3 |
Packaging Method | Tube |
Packaging Quantity | 40 |
Wire/Cable Type | Ribbon Cable |
Connector System | Cable-to-Cable |
Thread Type | Standard |
Connector & Contact Terminates To | Wire & Cable |
Grounding Indents | With |
Product Type | Connector |
Profile | Low |
Connector Style | Plug |
Shielded | Yes |
Shell Size | 2 |
Grade | Standard |
Sealable | No |
Shell Type | All Plastic |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
15 POS HDF PLUG, AP Connector & Housing Type: Plug Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Plug 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Plug Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658611-3 | Internal Number: 1658611-3 | TE Connectivity | TE Store |
D-Sub Standard Connectors 15 Pos Hdf Plug Ap |Amp Te Connectivity 1658611-3 | Newark Electronics |
D-Sub Standard Connectors 15 POS HDF PLUG AP | Rapid Electronics |
D SUB CONN, 15POS PLUG, DA, IDC / IDT | Farnell |
Conn D-Subminiature M 15 POS IDT RA Cable Mount 15 Terminal 1 Port | Avnet America |
15 POS HDF PLUG AP | Heilind Electronics |
15 POS HDF PLUG, AP, IDC D-Sub Connectors | TE Connectivity 1658611-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1658611-3?
Additional datasheets, footprints and schematics for 1658611-3 are listed on our Part Details page. You can also find images and similar parts to 1658611-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658611-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658611-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658611-3 fall under?
The 1658611-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658611-3 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658611-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658611-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658611-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1658611-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658611-3 often in real-time on the comparison pages.
What if I can't find stock of 1658611-3?
You can fill out our help required form which you can use to request a quote for 1658611-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.