Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.09
|
100
in stock
|
Buy Now | |
TE Store
from US$5.73
|
737
in stock
|
Buy Now | |
RS Americas
from US$2.98
|
317
in stock
|
Buy Now | |
Heilind Electronics
from US$4.65
|
219
in stock
|
Buy Now | |
Newark Electronics
from US$7.68
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$6.93
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$6.62
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.65
|
73
in stock
|
Buy Now | |
Future Electronics
from US$3.69
|
-
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now | |
Boersig
from US$4.10
|
-
|
Buy Now | |
TTI Europe
from US$3.23
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .66mm, .026in |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mounting Style | Through Hole |
Mating Connector Lock | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 13 |
Packaging Method | Tube |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 2 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounding Indents | Without |
Sealable | No |
Grounding Straps | Without |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Profile | Standard |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD-20 PLUG 15P VERT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 15 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 2 & 2.74Mm | Part Number: 5208007-2 | Internal Number: 5208007-2 | TE Connectivity | TE Store |
Conn D-Sub PCB Plug 15Pos STR HD-20Series 28-24AWG All PlasticShell | TE Connectivity 5208007-2 | RS Americas |
D-Sub Standard Connectors Dsub A15P V/Mnt |Amp Te Connectivity 5208007-2 | Newark Electronics |
D-Sub Standard Connectors DSUB A15P V/MNT | Rapid Electronics |
TE Connectivity - AMP D-Sub Vertical DA-15 Plug T/H | Distrelec |
HD20 Series 15 Position Straight Plug Plastic Shell Board Mount D-Sub | Future Electronics |
D Sub Connector, DB15, Standard, Plug, AMPLIMITE HD-20 Series, 15 Contacts, DA, Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Plastic Body |
Where can I find additional details, specifications and documents for a 5208007-2?
Additional datasheets, footprints and schematics for 5208007-2 are listed on our Part Details page. You can also find images and similar parts to 5208007-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5208007-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5208007-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5208007-2 fall under?
The 5208007-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5208007-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5208007-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5208007-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5208007-2 have stock available?
Authorised distributors including TE Store, RS Americas, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 5208007-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5208007-2 often in real-time on the comparison pages.
What if I can't find stock of 5208007-2?
You can fill out our help required form which you can use to request a quote for 5208007-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.