Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.04
|
756
in stock
|
Buy Now | |
Heilind Electronics
from US$6.63
|
3,506
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.63
|
984
in stock
|
Buy Now | |
element14
from US$6.08
|
756
in stock
|
Buy Now | |
RS Americas
from US$5.33
|
496
in stock
|
Buy Now | |
TE Store
from US$8.57
|
409
in stock
|
Buy Now | |
Avnet America
-
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$7.73
|
-
|
Buy Now | |
Future Electronics
from US$5.23
|
-
|
Buy Now | |
TTI Europe
from US$5.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Material | Thermoplastic |
---|---|
Ribbon Cable Centerline Spacing | 1.27mm, .05in |
Strain Relief Part Number | 747275-3 |
Color | Black |
Number of Positions | 15 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.25A |
Contact Type | Socket |
Solid Wire Size | .1 – .13mm², 28 – 26AWG |
Wire Size | .08 – .15mm², 28 – 26AWG |
Cable Insulation Diameter | .81 – .97mm, .032 – .038in |
Housing Material | Thermoplastic |
Centerline (Pitch) | .0545in, 2.77mm |
Enclosure | Without |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mounting Angle | Straight |
Threaded Insert Plating Material | Zinc |
PCB Mount Retention Type | None |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Threaded Insert Material | Steel |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Optional Cable Stabilizer | 747275-3 |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Packaging Quantity | 40 |
Packaging Method | Tube |
Connector System | Cable-to-Cable |
Shell Size | 2 |
Grounding Indents | Without |
Grade | Standard |
Wire/Cable Type | Ribbon Cable |
Shielded | Yes |
Profile | Low |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Shell Type | All Plastic |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15 POS HDF RCPT AP LEAD FREE | Heilind Electronics |
SOCKET, IDC, D, PLASTIC, 15WAY | element14 |
Conn D-Ribbon Cable Socket 15Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell | TE Connectivity 1658614-3 | RS Americas |
15 POS HDF RCPT, AP, LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Receptacle 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Receptacle Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658614-3 | Internal Number: 1658614-3 | TE Connectivity | TE Store |
Conn D-Subminiature SKT 15 POS 2.76mm IDT RA Cable Mount 15 Terminal 1 Port | Avnet America |
D Sub Connector, Standard, 15 Position, Receptacle | Newark Electronics |
HDF-20 Series 15 Position Free Hanging Socket IDC Standard Cable Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | Amplimite HDF-20 Series |
Connector Body Material | Plastic Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1.25A |
Contact Resistance | 25mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Material | Black Thermoplastic |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1658614-3?
Additional datasheets, footprints and schematics for 1658614-3 are listed on our Part Details page. You can also find images and similar parts to 1658614-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658614-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658614-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658614-3 fall under?
The 1658614-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658614-3 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658614-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658614-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658614-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and RS Americas have stock available or on a lead time for 1658614-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658614-3 often in real-time on the comparison pages.
What if I can't find stock of 1658614-3?
You can fill out our help required form which you can use to request a quote for 1658614-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.