Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Seal Type | Single Wire Seal (SWS) |
---|---|
Interface Plating | Gold (Au) |
Mating Tab Thickness | .031in, .8mm |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 17AWG, 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | .134in, 2.2 – 3mm, .087 – .118in, 3.4mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Where can I find additional details, specifications and documents for a 6-964273-6?
Additional datasheets, footprints and schematics for 6-964273-6 are listed on our Part Details page. You can also find images and similar parts to 6-964273-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-964273-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-964273-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-964273-6 fall under?
The 6-964273-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 6-964273-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-964273-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-964273-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-964273-6 have stock available?
There is no stock from authorised distributors for 6-964273-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-964273-6 often in real-time on the comparison pages.
What if I can't find stock of 6-964273-6?
You can fill out our help required form which you can use to request a quote for 6-964273-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.