Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Insulation Type | Pre-Insulated |
---|---|
Splice Features | Standard |
Stripe Color | Red |
Splice Material | Copper |
Plating Material | Tin |
Insulation Sleeve Material | PVF2 |
Insulation Material | PVF2 |
Insulation Support Sleeve Material | Copper |
Number of Serrations | 8 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Class | 2 |
Overall Length | 1.265in, 32.13mm |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3250CMA |
Barrel Inside Diameter (Min) | .129in, 3.28mm |
Wire Insulation Diameter (Max) | .125in, 3.175mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Discrete Wire |
Product Type | Splice |
Support Style | Insulation Support |
Sealable | No |
Discrete Wire Type | Stranded |
Insulated | Yes |
Accessory Type | Splice |
Splice Type | Butt Splice |
Barrel Style | Standard |
Serrated | Yes |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Operating Temperature Range | 150°C, 302°F |
Splice Butt Pvf2 Pidg 22-16 |Amp Te Connectivity 696427-1 | Newark Electronics |
TE Connectivity - AMP Splice BUTT PVF2 PIDG 22-16 | Distrelec |
Splice Butt Pvf2 PIDG, 22-16 | TE Connectivity 696427-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696427-1?
Additional datasheets, footprints and schematics for 696427-1 are listed on our Part Details page. You can also find images and similar parts to 696427-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696427-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696427-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696427-1 fall under?
The 696427-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 696427-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696427-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696427-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696427-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 696427-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696427-1 often in real-time on the comparison pages.
What if I can't find stock of 696427-1?
You can fill out our help required form which you can use to request a quote for 696427-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.