Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 7 |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Mating Post Length | 7.49mm, .295in |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 150µin, 3.81µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
端子の下地めっきの材料 | Nickel |
Connector Height | .395in, 10.03mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | .8in, 20.32mm |
コネクタの高さ | 10.03mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Right Angle Bending Side | Front |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Retention Leg |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
07P Mta100 Hdr Assy F/L,sp Bnd Rohs Compliant: Yes |Amp Te Connectivity 644875-7 | Newark Electronics |
07P MTA100 HDR ASSY F/L, SP BND | TE Connectivity 644875-7 | RS Americas |
Conn Wire to Board HDR 7 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 644875-7?
Additional datasheets, footprints and schematics for 644875-7 are listed on our Part Details page. You can also find images and similar parts to 644875-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644875-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644875-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644875-7 fall under?
The 644875-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 644875-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644875-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 644875-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644875-7 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 644875-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644875-7 often in real-time on the comparison pages.
What if I can't find stock of 644875-7?
You can fill out our help required form which you can use to request a quote for 644875-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.