Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.45
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
2,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,300
in stock
|
Buy Now | |
Powell Electronics
from US$0.36
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.34
|
284
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now |
Number of Cavities | 7 |
---|---|
Number of Rows | 1 |
Panel Gasket | No |
Number of Positions | 7 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Tin |
Contact Layout | In-line |
端子のタイプ | Female |
Contact Underplating Material | Nickel |
Width | .305in |
幅 | 7.75mm |
Height | .52in, 13.21mm |
Length | .7in, 17.78mm |
Wire Size | 22AWG, .3 – .4mm² |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-2 |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Mating Alignment | Without |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle Housing |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Shielded | No |
Product Style | Assembly |
Connector Type | Connector Assembly |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Feed Thru W/O Tab 7P Red Tin 22 Awg |Amp Te Connectivity 3-640620-7 | Newark Electronics |
FEED THRU W/O TAB 7P red tin 22 AWG | Rapid Electronics |
TE Connectivity 07P MTA100 CONN ASSY F/T RED Headers & W | Distrelec |
07P MTA100 CONN ASSY F/T RED Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640620-7 | Internal Number: 3-640620-7 | TE Connectivity | TE Store |
Conn IDC Connector F 7 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Circular Connector, 07P MTA100 CONN ASSY F/T RED MTA-100 Series | TE Connectivity 3-640620-7 | RS Americas |
Where can I find additional details, specifications and documents for a 3-640620-7?
Additional datasheets, footprints and schematics for 3-640620-7 are listed on our Part Details page. You can also find images and similar parts to 3-640620-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640620-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640620-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640620-7 fall under?
The 3-640620-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640620-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640620-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640620-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640620-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 3-640620-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640620-7 often in real-time on the comparison pages.
What if I can't find stock of 3-640620-7?
You can fill out our help required form which you can use to request a quote for 3-640620-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.