3-644540-7 Rectangular Connectors by TE Connectivity

07P MTA100 CONN ASSY F/T POL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.54
632
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.38
5,326
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.73
632
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.71
632
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.37
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Panel Gasket No
Number of Cavities 7
Number of Rows 1
Number of Positions 7
Contact Underplating Material Nickel
Contact Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 5A
端子のタイプ Female
Contact Layout In-line
7.75mm
Height .52in, 13.21mm
Length 17.78mm, .7in
Wire Size 22AWG, .3 – .4mm²
Width .305in
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Material Nylon
Housing Color Red
UL-Brandschutzklasse UL 94V-2
UL File Number E28476
Agency/Standard CSA, UL
UL Rating Recognized
CSA File Number LR 7189
CSA Rating Certified
Panel Mount No
Mating Retention Type Locking Ramp
Contact Retention Type Locking Lance
Mating Alignment Type Polarization
Contact Retention With
Mating Retention With
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Alignment With
Panel Mount Feature Without
Circuit Application Signal
Packaging Method Box & Carton
Packaging Quantity 500
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Wire/Cable Type Stranded
Shape Rectangular
Insertion Force Standard
Product Type Connector
Connector Style Receptacle
Product Style Assembly
Housing Type Receptacle Housing
Shielded No
Connector Type Connector Assembly
Sealable No
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Connection Type Connector Assembly
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

07P MTA100 CONN ASSY F/T POL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-644540-7 | Internal Number: 3-644540-7 | 07P MTA100 CONN ASSY F/T POL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-644540-7 | TE Store
Headers&Wire Housings 7 POS RECEPT 22 AWG | Rapid Electronics
TE Connectivity 07P MTA100 CONN ASSY F/T POL Board Conne | Distrelec
Conn IDC Connector F 7 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America
MTA-100 Series 2.54mm Pitch 7 Way 1 Row Female Straight PCB Connector Housing | TE Connectivity 3-644540-7 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-644540-7?

Additional datasheets, footprints and schematics for 3-644540-7 are listed on our Part Details page. You can also find images and similar parts to 3-644540-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-644540-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644540-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-644540-7 fall under?

The 3-644540-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-644540-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644540-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-644540-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-644540-7 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-644540-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-644540-7 often in real-time on the comparison pages.

What if I can't find stock of 3-644540-7?

You can fill out our help required form which you can use to request a quote for 3-644540-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay