Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.00
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$9.14
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$8.49
|
5
in stock
|
Buy Now | |
Avnet America
from US$6.51
|
-
|
Buy Now | |
RS Americas
from US$7.63
|
-
|
Buy Now | |
Distrelec
from US$8.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Zinc |
Body Insulation | Without |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Grounding Pin Post Length | 4.11mm, .162in |
PCB Tail Length | .162in, 4.11mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Mounting Post Length | .137in, 3.48mm |
Height Above PC Board | 12.7mm, .5in |
Impedance | 75Ω |
EMI & RFI Protection Type | PCB Ground |
Connector Mounting Type | Board Mount |
Detent | With |
RF Contact Captivation Method | Solder |
PCB Mount Retention | With |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention Type | Hold-Down Post |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
実装方法 | Tray |
Packaging Method | Tray |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connectors Jack Assembly Bnc |Amp Te Connectivity 6274084-1 | Newark Electronics |
Connectors JACK ASSEMBLY BNC | Rapid Electronics |
Conn BNC RCP 75Ohm RA Thru-Hole Gold | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1407 | TE Connectivity 6274084-1 | RS Americas |
TE Connectivity JACK ASSEMBLY BNC RF Connectors / Coaxia | Distrelec |
Where can I find additional details, specifications and documents for a 6274084-1?
Additional datasheets, footprints and schematics for 6274084-1 are listed on our Part Details page. You can also find images and similar parts to 6274084-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6274084-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6274084-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6274084-1 fall under?
The 6274084-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6274084-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6274084-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6274084-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6274084-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 6274084-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6274084-1 often in real-time on the comparison pages.
What if I can't find stock of 6274084-1?
You can fill out our help required form which you can use to request a quote for 6274084-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.