Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
59,403
in stock
|
Buy Now | |
element14
from US$0.09
|
59,403
in stock
|
Buy Now | |
TE Store
from US$0.05
|
30,898
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,465
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Thickness | .63mm, .025in |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .025in, .63mm |
Typical Current Rating | 7.5A |
Contact Termination Area Plating Material | Silver (Ag) |
Interface Plating | Silver (Ag) |
Wire Insulation Diameter | .051 – .074in, 1.3 – 1.9mm |
Wire Size Search | .6mm², .5mm², .75mm² |
Wire Size | .5 – .75mm² |
Agency/Standard | LV214, DIN ISO 6722 part 3 |
Terminal Transmits | 0 – 24 A (Low Power) |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
MQS0,63 Ag rec LL EDS 0,5-0,75 Terminal Type: Receptacle Mating Tab Width: .63 mm Mating Tab Width: .025 in Mating Tab Thickness: .63 mm Mating Tab Thickness: .025 in Receptacle .63 mm .025" | Mqs & Receptacle And Tab | Part Number: 5-965906-6 | Internal Number: 5-965906-6 | TE Connectivity | TE Store |
Contact, Socket, Crimp, Silver | Newark Electronics |
Contact RCP Crimp ST Cable Mount Strip | Avnet America |
MQS BUCHS-KONT EDS | Boersig |
MQS0,63 AG REC LL EDS 0,5-0,75 | TTI Europe |
MQS Table Socket Contact | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5-965906-6?
Additional datasheets, footprints and schematics for 5-965906-6 are listed on our Part Details page. You can also find images and similar parts to 5-965906-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-965906-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-965906-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-965906-6 fall under?
The 5-965906-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-965906-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-965906-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-965906-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-965906-6 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 5-965906-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-965906-6 often in real-time on the comparison pages.
What if I can't find stock of 5-965906-6?
You can fill out our help required form which you can use to request a quote for 5-965906-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.