Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.73
Number of Rows | 2 |
---|---|
Number of Power Positions | 1 |
Number of Positions | 38 |
PCB Mount Orientation | Vertical |
Number of Columns | 19 |
Board-to-Board Configuration | Mezzanine |
Number of Signal Positions | 38 |
Stackable | Yes |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 11.5A |
Mating Post Length | 1.6285mm, .064in |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.35µm, 149.9997 – 249.9995µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 29.9212µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
Connector Width | .272in, 6.9mm |
Connector Height | .236in, 5.99mm |
Stack Height | 20mm, 17.96mm, 18.75mm, 22.86mm, 12.57mm, 10.92mm, 6.6mm, .9in, 9mm |
Connector Length | 25.4mm, 1in |
コネクタの高さ | 5.99mm |
Operating Voltage | 30VAC, 1VDC |
Impedance | 38Ω |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Centerline (Pitch) | .64mm, .025in |
Mating Entry Location | Top |
Housing Material | Matte |
Housing Color | Black |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Listed |
CSA File Number | 1195944 |
Agency/Standard | CSA |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 21 |
Packaging Method | Box & Tube, Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
MICT,REC,038,ASY,PDNI,BARBLESS PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 38 Centerline (Pitch): .64 mm PCB Mount Receptacle Vertical Board-to-Board 38 | PCB Header & Receptacle | Part Number: 5767081-1 | Internal Number: 5767081-1 | .64 mm | TE Connectivity | TE Store |
Mict,rec,038,asy,pdni,barbless |Amp Te Connectivity 5767081-1 | Newark Electronics |
38 Position 0.64 mm Pitch Vertical Receptacle Connector | Future Electronics |
Conn High Speed Fine Pitch Connector RCP 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
MICT, REC,038,ASY, PDNI, BARBLESS, PCB Headers and Receptacles | TE Connectivity 5767081-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5767081-1?
Additional datasheets, footprints and schematics for 5767081-1 are listed on our Part Details page. You can also find images and similar parts to 5767081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767081-1 fall under?
The 5767081-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767081-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767081-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5767081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767081-1 often in real-time on the comparison pages.
What if I can't find stock of 5767081-1?
You can fill out our help required form which you can use to request a quote for 5767081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.