5767056-1 PCB Connectors by TE Connectivity

MICT,260,PLUG,38,ASSY,PDNI

Status: Active
Series: -
RoHS: Unknown
Aliases: 010-5426-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.26

Distributor Stock
Logo for RS
RS
from US$22.99
37
in stock
Buy Now
Logo for TE Store
TE Store
from US$26.80
3,408
in stock
Buy Now
Logo for element14
element14
from US$21.77
33
in stock
Buy Now
Logo for Farnell
Farnell
from US$20.26
33
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.34
13
in stock
Buy Now
Logo for Avnet America
Avnet America
-
668
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$22.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.00
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Power Positions 1
Stackable Yes
Number of Columns 19
Board-to-Board Configuration Mezzanine
PCB Mount Orientation Vertical
Number of Signal Positions 38
Number of Positions 38
Number of Rows 2
Contact Mating Area Plating Material Thickness 29.9212µin, .76µm
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Mating Post Length .9415mm, .037in
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Finish Matte
Contact Layout Inline
Contact Current Rating (Max) 11.5A
PCB Contact Termination Area Plating Material Thickness 3.81 – 6.35µm, 149.9997 – 249.9995µin
PCB Contact Termination Area Plating Material Finish Matte
Row-to-Row Spacing 5.79mm, .227547in
Connector Length 1in, 25.4mm
PCB Thickness (Recommended) .8in, 1.57mm
Stack Height .615in, 15.62mm, 6.6mm
コネクタの高さ 6.38mm
Connector Height 6.38mm, .257in
Connector Width 5.2832mm, .208in
Operating Voltage 30VAC, 1VDC
Dielectric Withstanding Voltage (Max) 500VAC
Insulation Resistance 2MΩ
Impedance 50Ω
Centerline (Pitch) .64mm, .025in
Mating Entry Location Top
Housing Material Matte
Housing Color Black
UL File Number E28476
CSA Certified Yes
CSA File Number 1195944
UL Flammability Rating UL 94V-0
UL Rating Listed
Agency/Standard CSA
Mating Retention With
PCB Mount Alignment With
Mating Alignment With
Connector Mounting Type Board Mount
PCB Mount Alignment Type Locating Posts
PCB Mount Retention With
Circuit Application Signal
実装方法 Tube, Box & Tube
Packaging Quantity 21
Packaging Method Tube, Box & Tube
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Header Type Header Only
Ground Component Type Ground Bus
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Data Rate 10Gb/s
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

MICT,260,PLUG,38,ASSY,PDNI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 38 Centerline (Pitch): .64 mm PCB Mount Header Vertical Board-to-Board 38 | PCB Header & Receptacle | Part Number: 5767056-1 | Internal Number: 5767056-1 | Alias Number: 010-5426-00 | .64 mm | TE Connectivity | TE Store
Connector pcb vert 38 way Mictor | RS
STK BRD CONN, HDR, 38POS, 2ROW, 0.64MM | element14
Stk Brd Conn, Hdr, 38Pos, 2Row, 0.64Mm | Newark Electronics
Conn High Speed Fine Pitch Connector PL 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America
MICTOR 38 Position 0.64 mm Surface Mount Straight Plug Assembly | Future Electronics
MICTOR Series,2.54/0.64mm Pitch 38 Way 2 Row Straight PCB Header, Solder Term,1A | TE Connectivity 5767056-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5767056-1?

Additional datasheets, footprints and schematics for 5767056-1 are listed on our Part Details page. You can also find images and similar parts to 5767056-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5767056-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767056-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5767056-1 fall under?

The 5767056-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5767056-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5767056-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5767056-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5767056-1 have stock available?

Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 5767056-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5767056-1 often in real-time on the comparison pages.

What if I can't find stock of 5767056-1?

You can fill out our help required form which you can use to request a quote for 5767056-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay