Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.67
|
38
in stock
|
Buy Now | |
TE Store
from US$26.10
|
878
in stock
|
Buy Now | |
Newark Electronics
from US$22.02
|
38
in stock
|
Buy Now | |
element14
from US$21.97
|
38
in stock
|
Buy Now | |
RS Americas
from US$31.34
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$30.27
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$36.90
|
15
in stock
|
Buy Now | |
Distrelec
from US$32.03
|
15
in stock
|
Buy Now | |
Avnet America
from US$18.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 19 |
---|---|
Number of Power Positions | 1 |
Number of Positions | 38 |
Board-to-Board Configuration | Mezzanine, Right Angle |
PCB Mount Orientation | Straddle Mount |
Stackable | No |
Number of Signal Positions | 38 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 149.9997 – 249.9995µin, 3.81 – 6.35µm |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .9415mm, .037in |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Current Rating (Max) | 11.5A |
PCB Contact Termination Area Plating Material Finish | Matte |
コネクタの高さ | 6.3754mm |
Connector Height | .251in, 6.3754mm |
Connector Length | 1in, 25.4mm |
Row-to-Row Spacing | 5.79mm, .227547in |
Connector Width | .208in, 5.2832mm |
PCB Thickness (Recommended) | .8in, 2.36mm |
Operating Voltage | 1VDC, 30VAC |
Impedance | 50Ω |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Housing Color | Black |
Centerline (Pitch) | .025in, .64mm |
Mating Entry Location | Top |
Housing Material | Matte |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Agency/Standard | CSA |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 21 |
Packaging Method | Box & Tube, Tube |
Ground Component Type | Ground Bus |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 1.52mm, .139in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
MICT,R/APLUG,38,ASSY,.025,.062 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Straddle Mount Connector System: Board-to-Board Number of Positions: 38 Centerline (Pitch): .64 mm PCB Mount Header Straddle Mount Board-to-Board 38 | PCB Header & Receptacle | Part Number: 5767006-1 | Internal Number: 5767006-1 | .64 mm | TE Connectivity | TE Store |
Connector, Stacking, Plug, 38Pos, 2Rows Rohs Compliant: Yes |Amp Te Connectivity 5767006-1 | Newark Electronics |
CONNECTOR, STACKING, PLUG, 38POS, 2ROWS | element14 |
MICTOR Series,0.64mm Pitch 38 Way 4 Row Right Angle PCB Header, Solder Term | TE Connectivity 5767006-1 | RS Americas |
MICT R/APLUG 38 ASSY .025 .062 | Rapid Electronics |
TE Connectivity MICT R/APLUG 38 ASSY .025 .062 Board to | Distrelec |
Conn High Speed Fine Pitch Connector PL 38 POS 2.54mm/0.64mm Solder ST Edge Mount Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | QSH Series |
RoHS: | Unknown |
Product Range | QSH Series |
---|---|
No. of Contacts | 38Contacts |
Gender | Plug |
Pitch Spacing | 0.64mm |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | 1.52mm |
Where can I find additional details, specifications and documents for a 5767006-1?
Additional datasheets, footprints and schematics for 5767006-1 are listed on our Part Details page. You can also find images and similar parts to 5767006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767006-1 fall under?
The 5767006-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767006-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767006-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 5767006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767006-1 often in real-time on the comparison pages.
What if I can't find stock of 5767006-1?
You can fill out our help required form which you can use to request a quote for 5767006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.