Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-2-5767004-2,
CF3275-000 |
Prices starting from US$8.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.82
|
No stock
|
Buy Now | |
Powell Electronics
from US$16.45
|
25,843
in stock
|
Buy Now | |
TTI Europe
from US$10.35
|
8,211
in stock
|
Buy Now | |
Future Electronics
from US$8.95
|
5,785
in stock
|
Buy Now | |
Avnet America
from US$12.76
|
3,755
in stock
|
Buy Now | |
TE Store
from US$16.65
|
3,105
in stock
|
Buy Now | |
Heilind Electronics
from US$15.73
|
1,575
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
1,238
in stock
|
Buy Now | |
element14
from US$13.60
|
1,191
in stock
|
Buy Now | |
Farnell
from US$12.65
|
1,191
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.73
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$15.10
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$15.20
|
15
in stock
|
Buy Now | |
Distrelec
from US$17.14
|
15
in stock
|
Buy Now | |
Sager
from US$13.21
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,862
in stock
|
Buy Now | |
RS Americas
from US$16.67
|
-
|
Buy Now | |
Avnet Asia
from US$14.53
|
-
|
Buy Now | |
Boersig
from US$14.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 1 |
---|---|
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Positions | 38 |
Number of Signal Positions | 38 |
Number of Columns | 19 |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Layout | Inline |
Contact Current Rating (Max) | 11.5A |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
Connector Width | .272in, 6.9mm |
Connector Height | .236in, 5.99mm |
Stack Height | 20mm, 2.5mm, 17.96mm, 18.75mm, 22.86mm, 10.92mm, 6.6mm, .9in, 9mm |
Connector Length | 25.4mm, 1in |
PCB Thickness (Recommended) | 1.57mm, .8in |
Row-to-Row Spacing | .227547in, 5.79mm |
コネクタの高さ | 5.99mm |
Operating Voltage | 1VDC, 30VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Impedance | 50Ω |
Housing Material | Matte |
Centerline (Pitch) | .025in, .64mm |
Mating Entry Location | Top |
Housing Color | Black |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
UL File Number | E28476 |
UL Rating | Listed |
CSA File Number | 1195944 |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 21 |
実装方法 | Box & Tube, Tube |
Connector System | Board-to-Board |
Ground Component Type | Ground Bus |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Header Only |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
38POS MICTOR REC ALL HEIGHT | TTI Europe |
MICTOR 38 Position 0.64 mm Pitch Vertical IDC Receptacle Connector | Future Electronics |
Conn High Speed Fine Pitch Connector RCP 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
MICTOR RECEPT ASSY, 38 POS. PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 38 Centerline (Pitch): .64 mm PCB Mount Receptacle Vertical Board-to-Board 38 | PCB Header & Receptacle | Part Number: 2-5767004-2 | Internal Number: 2-5767004-2 | Alias Number: CF3275-000 | .64 mm | TE Connectivity | TE Store |
MICTOR RECEPT ASSY 38 POS. | Heilind Electronics |
RECEPTACLE, VERTICAL, 38WAY | element14 |
Stacking Connector, Receptacle, 38 Position, 0.64Mm | Newark Electronics |
MICTOR RECEPT ASSY 38 POS. | Rapid Electronics |
TE Connectivity MICTOR RECEPT ASSY 38 POS. Board Stackin | Distrelec |
Board to Board & Mezzanine Connectors 38P RECEPTACLE | Sager |
Connector,pcb,38way,vertical receptacle | RS |
Conn, Rect, Board to Board, PCB Socket,38 Cont, Thru-Hole,0.025" Pin-Spng, Straight | TE Connectivity 2-5767004-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MICTOR Series |
RoHS: | Unknown |
Product Range | MICTOR Series |
---|---|
No. of Contacts | 38Contacts |
Gender | Receptacle |
Pitch Spacing | 0.64mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 7.06mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approval Category | E28476 |
Colour | Black |
Connector Insert Type | Socket |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current Rating | 7.6A |
Housing | Liquid Crystal Polymer |
Insulation Resistance | 10000Mohm |
Insulator Material | PET (Polyester) |
Length | 25.4mm |
Mounting Orientation | Verticle |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 30V |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 2-5767004-2?
Additional datasheets, footprints and schematics for 2-5767004-2 are listed on our Part Details page. You can also find images and similar parts to 2-5767004-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5767004-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5767004-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5767004-2 fall under?
The 2-5767004-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-5767004-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5767004-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5767004-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5767004-2 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 2-5767004-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5767004-2 often in real-time on the comparison pages.
What if I can't find stock of 2-5767004-2?
You can fill out our help required form which you can use to request a quote for 2-5767004-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.