Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$73.27
|
5
in stock
|
Buy Now | |
Powell Electronics
from US$50.37
|
277
in stock
|
Buy Now | |
TE Store
from US$46.55
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$47.86
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$54.24
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$52.70
|
5
in stock
|
Buy Now | |
Avnet America
from US$38.64
|
-
|
Buy Now | |
RS Americas
from US$44.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
Number of Columns | 19 |
Stackable | Yes |
Number of Positions | 38 |
Number of Rows | 2 |
Number of Power Positions | 1 |
Number of Signal Positions | 38 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 149.9997 – 249.9995µin, 3.81 – 6.35µm |
Mating Post Length | .064in, 1.6285mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 29.9212µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
Contact Current Rating (Max) | 11.5A |
Contact Type | Tab |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
Connector Height | 22.66mm, .892in |
Connector Width | .32in, 8.128mm |
Stack Height | 22.86mm, 1.255in, 31.9mm, 22.96mm, .9in |
Connector Length | 1in, 25.4mm |
コネクタの高さ | 22.66mm |
Operating Voltage | 1VDC, 30VAC |
Insulation Resistance | 2MΩ |
Impedance | 38Ω |
Dielectric Withstanding Voltage (Max) | 500VAC |
Housing Material | Matte |
Housing Color | Black |
Centerline (Pitch) | .025in, .64mm |
Mating Entry Location | Top |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Agency/Standard | CSA |
Mating Retention | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Locating Post |
Mating Alignment | With |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment Type | Polarized |
PCB Mount Alignment | With |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 21 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
MICT,900PLUG,38,ASSY,.025,REC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 38 Centerline (Pitch): .64 mm PCB Mount Header Vertical Board-to-Board 38 | PCB Header & Receptacle | Part Number: 5767017-1 | Internal Number: 5767017-1 | .64 mm | TE Connectivity | TE Store |
Connectors 900 Plug 38 .025 Rec Rohs Compliant: Yes |Amp Te Connectivity 5767017-1 | Newark Electronics |
Connectors 900 PLUG 38 .025 REC | Rapid Electronics |
TE Connectivity MICT 900PLUG 38 ASSY .025 REC Board Stac | Distrelec |
Conn High Speed Fine Pitch Connector PL 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
MICTOR Series 0.64mm Pitch 38 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 5767017-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5767017-1?
Additional datasheets, footprints and schematics for 5767017-1 are listed on our Part Details page. You can also find images and similar parts to 5767017-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767017-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767017-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767017-1 fall under?
The 5767017-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767017-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767017-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767017-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767017-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5767017-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767017-1 often in real-time on the comparison pages.
What if I can't find stock of 5767017-1?
You can fill out our help required form which you can use to request a quote for 5767017-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.