5767082-1 PCB Connectors by TE Connectivity

MICT,495,PLUG,038,PDNI,BARBLES

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.10

Distributor Stock
Logo for Farnell
Farnell
from US$17.72
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$22.29
630
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$17.10
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 2
Number of Signal Positions 38
Number of Positions 38
Number of Columns 19
Board-to-Board Configuration Mezzanine
Stackable Yes
Number of Power Positions 1
Contact Layout Inline
Mating Post Length .035in, .8906mm
Contact Mating Area Plating Material Finish Matte
Contact Mating Area Plating Material Thickness .76µm, 29.9212µin
Contact Base Material Copper Alloy
Contact Current Rating (Max) 11.5A
PCB Contact Termination Area Plating Material Thickness 3.81 – 6.35µm, 149.9997 – 249.9995µin
Contact Mating Area Plating Material Palladium Nickel
PCB Contact Termination Area Plating Material Finish Matte
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Shape & Form Dual Beam
Connector Width .208in, 5.2832mm
Connector Length 25.4mm, 1in
PCB Thickness (Recommended) 1.57mm, .8in
Row-to-Row Spacing .227547in, 5.79mm
Stack Height 12.57mm, .85in, 21.6mm
コネクタの高さ 12.29mm
Connector Height 12.29mm, .484in
Operating Voltage 1VDC, 30VAC
Impedance 50Ω
Insulation Resistance 2MΩ
Dielectric Withstanding Voltage (Max) 500VAC
Mating Entry Location Top
Centerline (Pitch) .025in, .64mm
Housing Color Black
Housing Material Matte
CSA Certified Yes
CSA File Number 1195944
UL Rating Listed
Agency/Standard CSA
UL Flammability Rating UL 94V-0
UL File Number E28476
Connector Mounting Type Board Mount
PCB Mount Alignment Type Locating Posts
Mating Alignment Without
PCB Mount Retention With
Mating Retention With
PCB Mount Alignment With
Circuit Application Signal
Packaging Method Box & Tube, Tube
実装方法 Box & Tube, Tube
Packaging Quantity 21
Sealable No
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Ground Component Type Ground Bus
Header Type Header Only
Data Rate 10Gb/s
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

Mict,495,plug,038,pdni,barbles |Amp Te Connectivity 5767082-1 | Newark Electronics
Conn High Speed Fine Pitch Connector PL 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5767082-1?

Additional datasheets, footprints and schematics for 5767082-1 are listed on our Part Details page. You can also find images and similar parts to 5767082-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5767082-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767082-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5767082-1 fall under?

The 5767082-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5767082-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5767082-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5767082-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5767082-1 have stock available?

Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5767082-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5767082-1 often in real-time on the comparison pages.

What if I can't find stock of 5767082-1?

You can fill out our help required form which you can use to request a quote for 5767082-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay