Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.08
|
No stock
|
Buy Now | |
TE Store
from US$19.06
|
6,163
in stock
|
Buy Now | |
Rapid Electronics
from US$19.41
|
433
in stock
|
Buy Now | |
Newark Electronics
from US$16.42
|
424
in stock
|
Buy Now | |
Chip One Stop
from US$15.80
|
424
in stock
|
Buy Now | |
Distrelec
from US$24.54
|
9
in stock
|
Buy Now | |
RS
from US$13.56
|
-
|
Buy Now | |
Future Electronics
from US$13.43
|
-
|
Buy Now | |
Avnet America
from US$14.15
|
-
|
Buy Now | |
RS Americas
from US$13.28
|
-
|
Buy Now | |
element14
from US$18.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 1 |
---|---|
Stackable | Yes |
Number of Columns | 19 |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 38 |
Number of Positions | 38 |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 29.99994µin, .76µm |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .9415mm, .037in |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Type | Tab |
Contact Current Rating (Max) | 11.5A |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.35µm, 149.9997 – 249.9995µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Row-to-Row Spacing | 5.79mm, .227547in |
Connector Length | 1in, 25.4mm |
PCB Thickness (Recommended) | .8in, 1.57mm |
Stack Height | .615in, 15.62mm, 6.6mm |
Connector Height | 6.38mm, .257in |
コネクタの高さ | 6.38mm |
Connector Width | 5.2832mm, .208in |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Operating Voltage | 1VDC, 30VAC |
Impedance | 50Ω |
Mating Entry Location | Top |
Housing Material | Matte |
Centerline (Pitch) | .025in, .64mm |
Housing Color | Black |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Agency/Standard | CSA |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 21 |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Header Only |
Ground Component Type | Ground Bus |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
MICT,260PLUG,38,ASSY,.025,REC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 38 Centerline (Pitch): .64 mm PCB Mount Header Vertical Board-to-Board 38 | PCB Header & Receptacle | Part Number: 5767007-8 | Internal Number: 5767007-8 | .64 mm | TE Connectivity | TE Store |
Board to Board&Mezzanine Connectors 38P PLUG | Rapid Electronics |
Board To Board & Mezzanine Connectors 38P Plug |Amp Te Connectivity 5767007-8 | Newark Electronics |
MEZZANINE CONN, HDR, 38POS, 2ROW | Farnell |
TE Connectivity MICT 260PLUG 38 ASSY .025 REC Board Stac | Distrelec |
Cnctr,38way,plug,6.6mm stacking ht | RS |
MICTOR 38 Position Surface Mount Straight Board to Board Header | Future Electronics |
Conn High Speed Fine Pitch Connector PL 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
MICTOR Series,2.54/0.64mm Pitch 38 Way 2 Row Straight PCB Header, Solder Term,1A | TE Connectivity 5767007-8 | RS Americas |
PLUG, VERTICAL, 6.6MM, 38WAY | element14 |
Status: | Unknown |
---|---|
Series: | MICTOR Series |
RoHS: | Unknown |
Product Range | MICTOR Series |
---|---|
No. of Contacts | 38Contacts |
Gender | Plug |
Pitch Spacing | 0.64mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 7.06mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Approval Category | E28476 |
Colour | Black |
Connector Insert Type | Pin |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current Rating | 7.6A |
External Length / Height | 6.6mm |
Housing | Liquid Crystal Polymer |
Insulation Resistance | 10000Mohm |
Insulator Material | PET (Polyester) |
Length | 25.4mm |
Mounting Orientation | Verticle |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 30V |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 5767007-8?
Additional datasheets, footprints and schematics for 5767007-8 are listed on our Part Details page. You can also find images and similar parts to 5767007-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767007-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767007-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767007-8 fall under?
The 5767007-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767007-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767007-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767007-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767007-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5767007-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767007-8 often in real-time on the comparison pages.
What if I can't find stock of 5767007-8?
You can fill out our help required form which you can use to request a quote for 5767007-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.