Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Nut Material | Steel |
---|---|
Nut Plating Material | Zinc |
Insert Material | Glass-Filled Nylon |
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 26 |
Contact Size | 22 |
Centerline (Pitch) | 2.28mm, .09in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 400 |
Packaging Method | Package |
Product Type | Connector |
Grounding Indents | With |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Plug |
Shielded | Yes |
Grade | Standard |
Shell Type | Front Metal Shell |
Shell Size | 2 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Plug Assy,26P,hdp-22,cn |Amp Te Connectivity 5749717-1 | Newark Electronics |
Conn Housing PL 26 POS Crimp ST Cable Mount | Avnet America |
Special Order: PLUG ASSY,26P,HDP-22,CN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 26 Contact Size: Size 22 Connector Shell Size: 2 Plug Cable-to-Cable 26 Size 22 | D-Sub Crimp: Plug & Signal & 26 Posn & Pin Size 22 & Shell Size 2 | Part Number: 5749717-1 | Internal Number: 5749717-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5749717-1?
Additional datasheets, footprints and schematics for 5749717-1 are listed on our Part Details page. You can also find images and similar parts to 5749717-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749717-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749717-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749717-1 fall under?
The 5749717-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749717-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749717-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749717-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749717-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 5749717-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749717-1 often in real-time on the comparison pages.
What if I can't find stock of 5749717-1?
You can fill out our help required form which you can use to request a quote for 5749717-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.