Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.12
|
No stock
|
Buy Now | |
TTI Europe
from US$2.83
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
137
in stock
|
Buy Now | |
TE Store
from US$3.93
|
119
in stock
|
Buy Now | |
Rapid Electronics
from US$3.91
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$5.18
|
80
in stock
|
Buy Now | |
RS Americas
from US$2.99
|
70
in stock
|
Buy Now | |
Boersig
from US$2.74
|
41
in stock
|
Buy Now | |
element14
from US$2.93
|
18
in stock
|
Buy Now | |
Farnell
from US$2.96
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
Distrelec
from US$3.19
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Contact Size | 22 |
Centerline (Pitch) | .078in, 1.98mm, 2.29mm, .09in |
Mating Connector Lock | With |
Connector Mounting Type | Panel |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Circuit Application | Signal |
Shielded | Yes |
Connector System | Cable-to-Cable |
Sealable | No |
Shell Size | 2 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Conn Housing, Rcpt, Size Da, Steel | Newark Electronics |
26P.HDP22 REC.ASSY. Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 26 Contact Size: Size 22 Connector Shell Size: 2 Receptacle Cable-to-Cable 26 Size 22 | D-Sub Crimp Recpt Signal 26 Posn & Socket Size 22 & Shell Size 2 | Part Number: 216165-1 | Internal Number: 216165-1 | TE Connectivity | TE Store |
D-Sub High Density Connectors 26P HDP22 REC ASSY | Rapid Electronics |
D-Sub, Crimp, Receptacle, 26-Pos, Contact #22, Size 2, Clinch Nut, 4-40 UNC | TE Connectivity 216165-1 | RS Americas |
D SUB SHELL, RCPT, SIZE DA, STEEL | element14 |
Conn Housing RCP 26 POS Crimp ST Cable Mount | Avnet Abacus |
AMPLIMITE HDP22 d-sub cable socket,26way | RS |
TE Connectivity 26P.HDP22 REC.ASSY. D Microminiature Connector 26 Contact(s) Female Solder Terminal %234-40 Unc Receptacle | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 26Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMP HDP-22 Series Size 22 Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 216165-1?
Additional datasheets, footprints and schematics for 216165-1 are listed on our Part Details page. You can also find images and similar parts to 216165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216165-1 fall under?
The 216165-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216165-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216165-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 216165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216165-1 often in real-time on the comparison pages.
What if I can't find stock of 216165-1?
You can fill out our help required form which you can use to request a quote for 216165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.