Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.79
|
24
in stock
|
Buy Now | |
RS Americas
from US$15.63
|
46
in stock
|
Buy Now | |
Distrelec
from US$16.33
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$27.10
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$27.36
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$26.30
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$22.02
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.02
|
1
in stock
|
Buy Now | |
Future Electronics
from US$13.89
|
-
|
Buy Now | |
Avnet America
from US$13.77
|
-
|
Buy Now | |
element14
from US$14.12
|
-
|
Buy Now | |
Boersig
from US$16.19
|
-
|
Buy Now | |
TE Store
from US$16.01
|
-
|
Buy Now | |
Farnell
from US$13.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shield Plating Material | Tin |
Shell Material | Steel |
Shell Plating Material | Tin |
Shield Material | Steel |
Number of Positions | 26 |
Contact Size | 22 |
Cable Insulation Diameter Range | 4.83 – 9.53mm |
Centerline (Pitch) | .09in, 2.28mm |
Housing Material | Nylon GF |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Jackscrew Material | Zinc Alloy |
Mating Connector Lock | With |
Mating Connector Lock Type | Jackscrews |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged., There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4., Expansion Tool P/N 58241-4 is for use with Cable with a Maximum Outer Diameter of 9.02 [.355] . |
Packaging Quantity | 1 |
Packaging Method | Package |
Grade | Standard |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector Style | Receptacle |
Product Type | Connector |
Grounding Indents | Without |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 2 |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn D-Sub Cable Socket 26Pos STR HDP-22Series CrimpSnap 22AWG ShieldingEncl.Kit | TE Connectivity 1658689-1 | RS Americas |
AMPLIMITE HDP22 Receptacle+Enclosure 26P | RS |
TE Connectivity - AMP DA-26 Socket HD D-Sub Connector Kit, Thermoplastic Backshell | Distrelec |
D-Sub High Density Connectors Dsub A26S Crimp Kit Rohs Compliant: Yes |Amp Te Connectivity 1658689-1 | Newark Electronics |
D-Sub High Density Connectors DSUB A26S CRIMP KIT | Rapid Electronics |
KITHDP-22ENCLSURRCPTSIZE 2 | Heilind Electronics |
HDP22 Series 26 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
Conn Housing RCP 26 POS Crimp ST Bulk | Avnet America |
HD-D SUB HOUSING, RCPT, DA, 26POS | element14 |
KIT,HDP-22,ENCLSUR,RCPT,SIZE 2 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 26 Contact Size: Size 22 Connector Shell Size: 2 Receptacle Cable-to-Cable 26 Size 22 | D-Sub Crimp Recpt Signal 26 Posn & Socket Size 22 & Shell Size 2 | Part Number: 1658689-1 | Internal Number: 1658689-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1658689-1?
Additional datasheets, footprints and schematics for 1658689-1 are listed on our Part Details page. You can also find images and similar parts to 1658689-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658689-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658689-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658689-1 fall under?
The 1658689-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658689-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658689-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658689-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658689-1 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1658689-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658689-1 often in real-time on the comparison pages.
What if I can't find stock of 1658689-1?
You can fill out our help required form which you can use to request a quote for 1658689-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.