Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.28
|
No stock
|
Buy Now | |
TE Store
from US$9.87
|
447
in stock
|
Buy Now | |
Newark Electronics
from US$10.25
|
246
in stock
|
Buy Now | |
Rapid Electronics
from US$8.43
|
246
in stock
|
Buy Now | |
Chip One Stop
from US$8.55
|
246
in stock
|
Buy Now | |
Distrelec
from US$11.42
|
246
in stock
|
Buy Now | |
Conrad
from US$19.25
|
171
in stock
|
Buy Now | |
RS Americas
from US$10.25
|
13
in stock
|
Buy Now | |
Future Electronics
from US$7.71
|
-
|
Buy Now | |
Avnet America
from US$7.43
|
-
|
Buy Now | |
element14
from US$7.76
|
-
|
Buy Now | |
Boersig
from US$8.72
|
-
|
Buy Now | |
TTI Europe
from US$6.39
|
-
|
Buy Now | |
Farnell
from US$7.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Steel |
---|---|
Insert Material | Thermoplastic |
Shield Plating Material | Tin |
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 26 |
Contact Size | 22 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Centerline (Pitch) | .09in, 2.28mm |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged. |
Packaging Quantity | 1 |
Packaging Method | Kit, Package |
Shell Size | 2 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-22,OVRMLD,PLUG KIT,SIZE 2, Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 26 Contact Size: Size 22 Connector Shell Size: 2 Plug Cable-to-Cable 26 Size 22 | D-Sub Crimp: Plug & Signal & 26 Posn & Pin Size 22 & Shell Size 2 | Part Number: 1658676-1 | Internal Number: 1658676-1 | TE Connectivity | TE Store |
D-Sub High Density Connectors Dsub A26P Crimp Kit |Amp Te Connectivity 1658676-1 | Newark Electronics |
D-Sub High Density Connectors DSUB A26P CRIMP KIT | Rapid Electronics |
TE Connectivity - AMP D-Sub HDP-22OVRMLDPLUG KITSIZE 2 | Distrelec |
D-SUB pin strip | Conrad |
Conn D-Sub Cable Plug 26Pos STR HDP-22Series CrimpSnap 22AWG Shielding HDWR Kit | TE Connectivity 1658676-1 | RS Americas |
ER - D-Sub Plug, Cable | RS |
HDP22 Series 26 Position Shielding Hardware Plug Metal Kit D-Sub | Future Electronics |
Conn Housing PL 26 POS 2.28mm Crimp ST Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 26Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | HDP-22 Crimp Snap Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1658676-1?
Additional datasheets, footprints and schematics for 1658676-1 are listed on our Part Details page. You can also find images and similar parts to 1658676-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658676-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658676-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658676-1 fall under?
The 1658676-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658676-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658676-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658676-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658676-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658676-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658676-1 often in real-time on the comparison pages.
What if I can't find stock of 1658676-1?
You can fill out our help required form which you can use to request a quote for 1658676-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.