Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.52
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.25
|
438
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.25
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$10.09
|
135
in stock
|
Buy Now | |
Rapid Electronics
from US$8.34
|
135
in stock
|
Buy Now | |
Chip One Stop
from US$9.52
|
135
in stock
|
Buy Now | |
Distrelec
from US$11.24
|
135
in stock
|
Buy Now | |
TE Store
from US$9.97
|
15
in stock
|
Buy Now | |
Future Electronics
from US$7.44
|
-
|
Buy Now | |
Avnet America
from US$7.32
|
-
|
Buy Now | |
RS Americas
from US$8.18
|
-
|
Buy Now | |
element14
from US$16.93
|
-
|
Buy Now | |
Boersig
from US$8.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Steel |
---|---|
Shell Plating Material | Tin |
Insert Material | Thermoplastic |
Shell Material | Steel |
Shield Plating Material | Tin |
Number of Positions | 26 |
Contact Size | 22 |
Cable Insulation Diameter Range | 4.19mm |
Centerline (Pitch) | 2.28mm, .09in |
Housing Material | Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged. |
Packaging Quantity | 1 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Type | Full Metal Shell |
Shell Size | 2 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-22OVRMLDRCPT KITSIZE 2 | Heilind Electronics |
D-Sub High Density Connectors Dsub A26S Crimp Kit |Amp Te Connectivity 1658687-1 | Newark Electronics |
D-Sub High Density Connectors DSUB A26S CRIMP KIT | Rapid Electronics |
TE Connectivity - AMP D-Sub HDP-22OVRMLDRCPT KITSIZE 2 | Distrelec |
HDP-22,OVRMLD,RCPT KIT,SIZE 2, Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 26 Contact Size: Size 22 Connector Shell Size: 2 Receptacle Cable-to-Cable 26 Size 22 | D-Sub Crimp Recpt Signal 26 Posn & Socket Size 22 & Shell Size 2 | Part Number: 1658687-1 | Internal Number: 1658687-1 | TE Connectivity | TE Store |
HDP22 Series 26 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
Conn Housing RCP 26 POS Crimp ST Bulk | Avnet America |
Conn, D-Sub, Cable Socket,26Pos, STR, HDP-22Series, CrimpSnap,22AWG, Shielding HDWRKit | TE Connectivity 1658687-1 | RS Americas |
D SUB SHELL, RECEPTACLE, 26POS, STEEL | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 26Positions |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 1658687-1?
Additional datasheets, footprints and schematics for 1658687-1 are listed on our Part Details page. You can also find images and similar parts to 1658687-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658687-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658687-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658687-1 fall under?
The 1658687-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658687-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658687-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658687-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658687-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1658687-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658687-1 often in real-time on the comparison pages.
What if I can't find stock of 1658687-1?
You can fill out our help required form which you can use to request a quote for 1658687-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.