Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
164
in stock
|
Buy Now | |
Heilind Electronics
from US$2.68
|
27,984
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
13,600
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
10,083
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
10,083
in stock
|
Buy Now | |
Powell Electronics
from US$3.28
|
6,803
in stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
6,291
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
6,291
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.68
|
4,641
in stock
|
Buy Now | |
TE Store
from US$3.68
|
3,941
in stock
|
Buy Now | |
element14
from US$2.37
|
1,474
in stock
|
Buy Now | |
Boersig
from US$2.38
|
666
in stock
|
Buy Now | |
Farnell
from US$2.41
|
392
in stock
|
Buy Now | |
Sager
from US$1.70
|
164
in stock
|
Buy Now | |
Distrelec
from US$2.49
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.79
|
49
in stock
|
Buy Now | |
RS Americas
from US$3.23
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,600
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet Asia
from US$2.76
|
-
|
Buy Now |
Insert Material | Glass-Filled Nylon |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Number of Positions | 26 |
Contact Size | 22 |
Centerline (Pitch) | .09in, 2.28mm |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 400 |
Packaging Method | Carton |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Front Metal Shell |
Connector System | Cable-to-Cable |
Grade | Standard |
Sealable | No |
Grounding Indents | With |
Connector Style | Plug |
Shell Size | 2 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HDP-22PLUGSIZE 2 26 POSN | Heilind Electronics |
26P DSUB PLUG HD22 CRIMP SNAP | TTI Europe |
HDP-22 PLUG SIZE 2 26 POSN | Rapid Electronics |
D Sub Shell, Plug, Hd, 26 Position, Steel | Newark Electronics |
Conn Housing PL 26 POS Crimp ST | Avnet America |
HDP-22,PLUG,SIZE 2, 26 POSN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 26 Contact Size: Size 22 Connector Shell Size: 2 Plug Cable-to-Cable 26 Size 22 | D-Sub Crimp: Plug & Signal & 26 Posn & Pin Size 22 & Shell Size 2 | Part Number: 1658671-1 | Internal Number: 1658671-1 | TE Connectivity | TE Store |
PLUG, D, HIGH DENSITY, 26WAY | element14 |
AMPLIMITE HDP-22 d-sub cable plug,26 pin | RS |
D-Sub High Density Connectors PLUG 26P GRND INDNTS | Sager |
TE Connectivity - AMP High Density D-Sub Connector, Plug, DA-26, Crimp | Distrelec |
Conn D-Sub Cable Plug 26Pos STR HDP-22Series CrimpSnap 22AWG MetalShell | TE Connectivity 1658671-1 | RS Americas |
HDP22 Series 26 Position Crimp Contact Plug D-Sub Cable Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 26Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | 2 |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-22 Series Crimp Snap-In Contacts |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Contact Resistance | 15mohm |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1658671-1?
Additional datasheets, footprints and schematics for 1658671-1 are listed on our Part Details page. You can also find images and similar parts to 1658671-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658671-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658671-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658671-1 fall under?
The 1658671-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658671-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658671-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658671-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658671-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Powell Electronics have stock available or on a lead time for 1658671-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658671-1 often in real-time on the comparison pages.
What if I can't find stock of 1658671-1?
You can fill out our help required form which you can use to request a quote for 1658671-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.