Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$21.04
|
No stock
|
Buy Now | |
TTI Europe
from US$14.26
|
1,638
in stock
|
Buy Now | |
TE Store
from US$18.67
|
158
in stock
|
Buy Now | |
Future Electronics
from US$15.39
|
-
|
Buy Now | |
Avnet America
from US$14.66
|
-
|
Buy Now | |
RS Americas
from US$16.24
|
-
|
Buy Now | |
Boersig
from US$14.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Material | Steel |
Post Size | .012in |
Plastic | No |
Number of Positions | 25 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Color | Black |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Nylon GF, Polyester GF |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .12in, 3.05mm |
Threaded Insert Material | Brass |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole, Action/Compliant Tail |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Packaging Quantity | 78 |
Packaging Method | Tray |
Grounding Indents | Without |
Shielded | No |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Shell Type | Front Metal Shell |
Grounding Straps | Without |
Profile | Medium |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Grounded | No |
Shell Size | 3 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | 5.8mm, .228in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 RCPT ACT PIN/MS MED INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & Shell Size 3 & 2.77Mm | Part Number: 5745925-2 | Internal Number: 5745925-2 | TE Connectivity | TE Store |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.76mm Press Fit ST Thru-Hole 25 Terminal 1 Port | Avnet America |
AMPLIMITE HDP ACTION PIN | RS Americas |
Where can I find additional details, specifications and documents for a 5745925-2?
Additional datasheets, footprints and schematics for 5745925-2 are listed on our Part Details page. You can also find images and similar parts to 5745925-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745925-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745925-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745925-2 fall under?
The 5745925-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745925-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745925-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745925-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745925-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5745925-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745925-2 often in real-time on the comparison pages.
What if I can't find stock of 5745925-2?
You can fill out our help required form which you can use to request a quote for 5745925-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.