Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.62
|
16
in stock
|
Buy Now | |
Avnet America
from US$2.83
|
1,390
in stock
|
Buy Now | |
TE Store
from US$4.24
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
786
in stock
|
Buy Now | |
element14
from US$5.21
|
786
in stock
|
Buy Now | |
Farnell
from US$3.25
|
786
in stock
|
Buy Now | |
Heilind Electronics
from US$3.58
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.58
|
22
in stock
|
Buy Now | |
Future Electronics
from US$3.59
|
-
|
Buy Now | |
TTI Europe
from US$3.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 32 |
---|---|
Number of Signal Positions | 64 |
Rows Loaded | A, C |
Number of Rows | 3 |
Number of Positions | 64 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .0762µm |
PCB Contact Termination Area Plating Material Thickness | 3.93 – 7.87µin, 2.54 – 5.08µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 12.62mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .496in, 12.62mm |
Housing Material | High Temperature Glass Filled Polyester |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
DIN Level | II |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Sealable | No |
Make First / Break Last | Yes |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | .104in, 2.64mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn DIN 41612 PIN 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY,PIN,EUROCARD,TYPE C,LEAD- Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 64 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5650945-5 | Internal Number: 5650945-5 | TE Connectivity | TE Store |
Plug, Din41612, R/A, C, 64Way | Newark Electronics |
PLUG, DIN41612, R/A, C, 64WAY | element14 |
ASSYPINEUROCARDTYPE CLEAD- | Heilind Electronics |
2.54mm,pin,horizontal,solder,PCB,64way | RS |
2.54 mm 64 Position Plug Right Angle Through Hole Eurocard Type C Connector | Future Electronics |
64P FMALE R/A TYPE C LOAD A+C | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Grey |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Lead Spacing | 5.08mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Pin Length | 2.64mm |
Range | std |
Termination Method | Through Hole |
Where can I find additional details, specifications and documents for a 5650945-5?
Additional datasheets, footprints and schematics for 5650945-5 are listed on our Part Details page. You can also find images and similar parts to 5650945-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650945-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650945-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650945-5 fall under?
The 5650945-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650945-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650945-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650945-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650945-5 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5650945-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650945-5 often in real-time on the comparison pages.
What if I can't find stock of 5650945-5?
You can fill out our help required form which you can use to request a quote for 5650945-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.