Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0539742-2,
EG9610-000 |
Prices starting from US$290.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$418.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$420.44
|
9
in stock
|
Buy Now | |
element14
from US$365.18
|
6
in stock
|
Buy Now | |
Farnell
from US$478.70
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$290.83
|
2
in stock
|
Buy Now | |
Conrad
from US$487.30
|
2
in stock
|
Buy Now | |
Boersig
from US$326.50
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Certification | Upon Request for Fee |
Power Type | Manual |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
Punches&Dies DIE JUN. T./ST.T. | Rapid Electronics |
CRIMP TOOL DIE, 0.5-2.5MM2 CONTACT | element14 |
Crimp Tool Die, 0.5-2.5Mm2 Contact | Newark Electronics |
Suitable for J-P-T contact 0927777-3 & 0927779-3.This text is machine translated. | Conrad |
Die-set ERGOCRIMP JUN. T./ST.T. | RS |
Die Set For 6.3mm Flag Faston Series Crimp Contacts | Avnet America |
Where can I find additional details, specifications and documents for a 539742-2?
Additional datasheets, footprints and schematics for 539742-2 are listed on our Part Details page. You can also find images and similar parts to 539742-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539742-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539742-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539742-2 fall under?
The 539742-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539742-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539742-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 539742-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539742-2 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and Conrad have stock available or on a lead time for 539742-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539742-2 often in real-time on the comparison pages.
What if I can't find stock of 539742-2?
You can fill out our help required form which you can use to request a quote for 539742-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.