Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
6,743
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
27,142
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
9,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
6,743
in stock
|
Buy Now | |
element14
from US$0.17
|
6,743
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
252
in stock
|
Buy Now | |
Conrad
from US$0.27
|
114
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Tin |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
For Use With | Junior-Power-Timer Series Connectors |
Gender | Receptacle |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Contact, Crimp |
---|---|
Series | Junior Power Timer |
For Use With | Junior Power Timer Series Connectors |
Contact Plating | Tin |
Contact Material | Copper Alloy |
Contact Gender | Socket |
RoHS Compliant | Yes |
Contact | Transfer Multisort Elektronik |
JUNIOR POWER TIMER CONTACT | TTI Europe |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
CONTACT, RECEPTACLE, AWG17-13.5 | element14 |
Automotive Connectors JUNIOR POWER TIMER CONT | Rapid Electronics |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity Contact SKT Crimp ST Cable Mount 13-15AWG Loose Automotive | Distrelec |
Where can I find additional details, specifications and documents for a 927777-3?
Additional datasheets, footprints and schematics for 927777-3 are listed on our Part Details page. You can also find images and similar parts to 927777-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927777-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927777-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927777-3 fall under?
The 927777-3 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 927777-3 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927777-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 927777-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927777-3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 927777-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927777-3 often in real-time on the comparison pages.
What if I can't find stock of 927777-3?
You can fill out our help required form which you can use to request a quote for 927777-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.