Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Boersig
from US$0.23
|
35,903
in stock
|
Buy Now | |
TE Store
from US$0.22
|
1,738
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
1,406
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
1,406
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,406
in stock
|
Buy Now | |
element14
from US$0.43
|
875
in stock
|
Buy Now | |
Farnell
from US$0.31
|
875
in stock
|
Buy Now | |
Conrad
from US$0.72
|
382
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Junior Power Timer Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 15AWG |
RoHS Compliant | Yes |
JUNIOR POWER TIMER CONTACT | Boersig |
JUNIOR POWER TIMER CONTACT Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | Automotive Terminal | Part Number: 927777-6 | Internal Number: 927777-6 | TE Connectivity | TE Store |
|Amp Te Connectivity 927777-6 | Newark Electronics |
TE 927777-6 Junior Power Timer Female Contact Silver 16-13AWG | Rapid Electronics |
CONTACT, SOCKET, 15-13AWG, CRIMP | element14 |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 15AWG |
Wire Size AWG Max | 13AWG |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 927777-6?
Additional datasheets, footprints and schematics for 927777-6 are listed on our Part Details page. You can also find images and similar parts to 927777-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927777-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927777-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927777-6 fall under?
The 927777-6 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 927777-6 when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927777-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 927777-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 927777-6 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 927777-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927777-6 often in real-time on the comparison pages.
What if I can't find stock of 927777-6?
You can fill out our help required form which you can use to request a quote for 927777-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.