Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
150
in stock
|
Buy Now | |
Boersig
from US$0.15
|
5,939
in stock
|
Buy Now | |
Conrad
from US$0.45
|
1,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | JPT Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Content: 1 pc(s) | Conrad |
Contact female crimp 0.5-1mm² JP Timer | RS |
Rectangular Power Contact, Jpt Series, Silver Plated Contacts, Bronze, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 927779-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
JPT REC 2.8 CONTACT SRC AG (LP | TTI Europe |
CONTACT, SOCKET, CRIMP | Farnell |
CONTACT SOCKET AMP SILVER PLAT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927779-6?
Additional datasheets, footprints and schematics for 927779-6 are listed on our Part Details page. You can also find images and similar parts to 927779-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927779-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927779-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927779-6 fall under?
The 927779-6 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 927779-6 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927779-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 927779-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927779-6 have stock available?
Authorised distributors including Boersig, Conrad, RS, Newark Electronics and Avnet America have stock available or on a lead time for 927779-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927779-6 often in real-time on the comparison pages.
What if I can't find stock of 927779-6?
You can fill out our help required form which you can use to request a quote for 927779-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.