Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
23,114
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
23,114
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Junior Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Junior Timer Series Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Copper Tin |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Compliant |
Product Range | Junior Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Junior Timer Series Connectors |
RoHS Compliant | Yes |
Automotive Connectors RECPT 20-17 AWG | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
Contact, Socket, Crimp, 20Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, RECEPTACLE, AWG20-17 | element14 |
JUNIOR-TIMER CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927846-2?
Additional datasheets, footprints and schematics for 927846-2 are listed on our Part Details page. You can also find images and similar parts to 927846-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927846-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927846-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927846-2 fall under?
The 927846-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 927846-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927846-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927846-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927846-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 927846-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927846-2 often in real-time on the comparison pages.
What if I can't find stock of 927846-2?
You can fill out our help required form which you can use to request a quote for 927846-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.