Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Red |
Stripe Color | Red |
Weight per Piece | .155g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Size | .26 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .15 – .2in, 3.81 – 5.08mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 4.83mm, .19in |
Overall Length | 24.61mm, .969in |
Voltage (Max) | 600V, 1000V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-029 |
Stud Size | #10 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PG SPR SPADE SHORT 22-16 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spring Spade Terminal 22 – 16 AWG .26 – 1.42 mm² 509 – 3260 CMA | Part Number: 53242-5 | Internal Number: 53242-5 | TE Connectivity | TE Store |
Pg Spr Spade Short 22-16 10 |Amp Te Connectivity 53242-5 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 24.61mm 7.47mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 53242-5?
Additional datasheets, footprints and schematics for 53242-5 are listed on our Part Details page. You can also find images and similar parts to 53242-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53242-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53242-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53242-5 fall under?
The 53242-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53242-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53242-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 53242-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53242-5 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 53242-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53242-5 often in real-time on the comparison pages.
What if I can't find stock of 53242-5?
You can fill out our help required form which you can use to request a quote for 53242-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.