Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
380
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
380
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
380
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
TE Store
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 4.82mm, .19in |
Overall Length | 1.017in, 25.832mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | SPADE-032 |
Stud Size | #10 |
Operating Temperature Range | 105°C, 221°F |
Terminals Spade 14-16 Awg #10 |Amp Te Connectivity 52465 | Newark Electronics |
Terminals SPADE 14-16 AWG #10 | Rapid Electronics |
TE Connectivity TERMINAL PG SPR SPD 16-14 10 Terminals S | Distrelec |
Spring Spade Terminal 14-16AWG 25.83mm 8.71mm Tin Loose Piece | Avnet America |
Terminal, Pg Spr Spd 16-14 10 | TE Connectivity 52465 | RS Americas |
Special Order: TERMINAL,PG SPR SPD 16-14 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52465 | Internal Number: 52465 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52465?
Additional datasheets, footprints and schematics for 52465 are listed on our Part Details page. You can also find images and similar parts to 52465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52465 fall under?
The 52465 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52465 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52465 you can contact the distributor directly for product support, shipping queries etc.
Is the 52465 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52465 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 52465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52465 often in real-time on the comparison pages.
What if I can't find stock of 52465?
You can fill out our help required form which you can use to request a quote for 52465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.