Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CV0527-000,
6635302901 |
Prices starting from US$5.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.36
|
372
in stock
|
Buy Now | |
element14
from US$5.84
|
4,343
in stock
|
Buy Now | |
Farnell
from US$5.32
|
4,327
in stock
|
Buy Now | |
Heilind Electronics
from US$7.22
|
1,655
in stock
|
Buy Now | |
TE Store
from US$7.75
|
512
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.22
|
386
in stock
|
Buy Now | |
Newark Electronics
from US$7.14
|
1
in stock
|
Buy Now | |
Future Electronics
from US$5.36
|
-
|
Buy Now | |
Avnet America
from US$5.37
|
-
|
Buy Now | |
RS Americas
from US$5.79
|
-
|
Buy Now | |
Boersig
from US$6.98
|
-
|
Buy Now | |
Distrelec
from US$9.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | .5A, 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Copper Alloy |
Accepts Cable Diameter (Max) | .425in, 10.8mm |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Cable Outside Diameter | 8.89 – 10.8mm, .35 – .425in |
Insulation Diameter (Max) | 1.14mm, .045in |
Wire Size | 26 – 24AWG |
Centerline (Pitch) | 2.16mm, .085in |
Housing Material | Polyphenylene Oxide |
Housing Color Dot Designation | Blue |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 4-40 UNC 2B |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Category | Connectors |
Connector System | Cable-to-Cable, Cable-to-Board |
Shielded | Yes |
Kit Type | Connector Kit |
Connector Style | Plug |
Profile | Standard |
Connector Classification | IDC |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Kit |
Slot Type Letter Code | B |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Protective Cover | Without |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
I/O CONNECTOR, PLUG, 50POS | element14 |
KIT PLUG 50 POSB SLOT C/LOK | Heilind Electronics |
KIT, PLUG, 50 POS,B SLOT C/LOK Connector & Housing Type: Plug Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Plug 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 2.16 Mm | Part Number: 5229912-1 | Internal Number: 5229912-1 | Alias Number: 6635302901 | TE Connectivity | TE Store |
Champ,plug kit,B-slot,screw lock,50way | RS |
I/O Connector, Plug, 50Pos | Newark Electronics |
50 Position Plug Connector Accessories Kit | Future Electronics |
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
CHAMP IDC Cable-to-Cable Plug 50 Position 26-24 AWG | TE Connectivity 5229912-1 | RS Americas |
TE Connectivity - AMP IDC D-Sub KIT PLUG 50 PB SLOT C/LOK | Distrelec |
Status: | Unknown |
---|---|
Series: | Champ-Lok Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Connector Type | I/O |
Contact Termination Type | IDC / IDT |
Product Range | Champ-Lok Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC / IDT |
Where can I find additional details, specifications and documents for a 5229912-1?
Additional datasheets, footprints and schematics for 5229912-1 are listed on our Part Details page. You can also find images and similar parts to 5229912-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5229912-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5229912-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5229912-1 fall under?
The 5229912-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5229912-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5229912-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5229912-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5229912-1 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 5229912-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5229912-1 often in real-time on the comparison pages.
What if I can't find stock of 5229912-1?
You can fill out our help required form which you can use to request a quote for 5229912-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.