Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
768
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
768
in stock
|
Buy Now | |
TE Store
from US$1.40
|
342
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
78
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
78
in stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
Number of Positions | 10 |
Ejection Latches | Without |
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .55in, 13.94mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 32mm, 1.26in |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Mating Entry Location | Top |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center, Dual Polarizing Bar |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Polarization | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Comment | Pin headers in 10-position size have only slot for dual polarization, located as shown., Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 90 |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
Wire-Board Connector, Header, 10 Position, 2.54Mm | Newark Electronics |
Conn Ejector Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
A/L UNIV HDR 10P RA Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102159-1 | Internal Number: 5102159-1 | TE Connectivity | TE Store |
Headers&Wire Housings 10P R/A HEADER | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn A/L UNIV HDR 10P RA | Distrelec |
Amplatch Shrouded Header 10 way | RS |
AMP-LATCH 10 Position Through-Hole Dual Row Right Angle Pin Header | Future Electronics |
HEADER, UNIVERSAL EJECTION PIN, AMP-LATCH, 10 POS, 2.54 X 2.54, PCB, RIGHT ANGLE | TE Connectivity 5102159-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5102159-1?
Additional datasheets, footprints and schematics for 5102159-1 are listed on our Part Details page. You can also find images and similar parts to 5102159-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102159-1 fall under?
The 5102159-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102159-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102159-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102159-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102159-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5102159-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102159-1 often in real-time on the comparison pages.
What if I can't find stock of 5102159-1?
You can fill out our help required form which you can use to request a quote for 5102159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.