Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5051426-8,
CB4962-000 |
Body Plating Material | Nickel |
---|---|
Body Finish | Bright |
Body Material | Brass |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.43mm, .568in |
Detent | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Operating Frequency | .3GHz |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Sealable | Yes |
Connector System | Cable-to-Board |
RF Interface | SHV |
Connector Seal Type | Gasket |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 174, RG 316, RG 188, RG 188A |
Operating Temperature Range | -67 – 311°F, -55 – 155°C |
Rf Coax Conn, Shv Plug, Cable | Newark Electronics |
Conn SHV PL Crimp ST Cable Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SHV Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | RG174 RG188 RG188A RG316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 0.3GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5051426-8?
Additional datasheets, footprints and schematics for 5051426-8 are listed on our Part Details page. You can also find images and similar parts to 5051426-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5051426-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5051426-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5051426-8 fall under?
The 5051426-8 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5051426-8 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5051426-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5051426-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5051426-8 have stock available?
Authorised distributors including RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for 5051426-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5051426-8 often in real-time on the comparison pages.
What if I can't find stock of 5051426-8?
You can fill out our help required form which you can use to request a quote for 5051426-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.