Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Finish | Bright |
Body Plating Material | Nickel |
Body Material | Brass |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.43mm, .568in |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | .3GHz |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Connector Seal Type | Gasket |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
RF Interface | SHV |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Cable Type | Belden 9209, RG 62A, RG 140, RG 210, RG 59A, RG 59, RG 59B, RG 62B, RG 124, Belden 9291, Belden 9269, RG 62 |
Operating Temperature Range | -55 – 155°C, -67 – 311°F |
RF COAXIAL, SHV, STRAIGHT PLUG | element14 |
SHV straight cable plug crimp | RS |
Connector SHV PLUG STR CRIMP | TE Connectivity 5051426-5 | RS Americas |
Rf/Coaxial Connector, Shv Coaxial, Straight Plug, Crimp Rohs Compliant: Yes |Amp Te Connectivity 5051426-5 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SHV Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | Belden 9209 Belden 9269 Belden 9291 RG59/U RG59A/U RG59B/U RG62/U RG124/U RG140/U RG210/U |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | Cable |
Where can I find additional details, specifications and documents for a 5051426-5?
Additional datasheets, footprints and schematics for 5051426-5 are listed on our Part Details page. You can also find images and similar parts to 5051426-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5051426-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5051426-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5051426-5 fall under?
The 5051426-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5051426-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5051426-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5051426-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5051426-5 have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for 5051426-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5051426-5 often in real-time on the comparison pages.
What if I can't find stock of 5051426-5?
You can fill out our help required form which you can use to request a quote for 5051426-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.