Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.14
|
47
in stock
|
Buy Now | |
TE Store
from US$18.64
|
5,185
in stock
|
Buy Now | |
Future Electronics
from US$12.30
|
930
in stock
|
Buy Now | |
Rapid Electronics
from US$19.27
|
616
in stock
|
Buy Now | |
Chip One Stop
from US$16.80
|
245
in stock
|
Buy Now | |
RS Americas
from US$18.09
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$17.89
|
75
in stock
|
Buy Now | |
element14
from US$19.93
|
75
in stock
|
Buy Now | |
Farnell
from US$16.86
|
75
in stock
|
Buy Now | |
Avnet America
from US$12.41
|
37
in stock
|
Buy Now | |
Distrelec
from US$17.75
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$20.59
|
5
in stock
|
Buy Now | |
Conrad
from US$27.88
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.59
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
20
in stock
|
Buy Now | |
Boersig
from US$19.37
|
-
|
Buy Now | |
TTI Europe
from US$13.92
|
-
|
Buy Now | |
Richardson RFPD
from US$11.94
|
-
|
Buy Now | |
Sager
from US$17.03
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .5in, 12.7mm |
Panel Thickness (Recommended) | 4.75mm, .187in |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
RF Interface | SHV |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
STD HIGH VOLTAGE BLKHD RECEPT RF Interface: SHV RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .5 in RF Connector Mated Outer Diameter (Approximate): 12.7 mm RF Connector Coupling Mechanism: Threaded SHV Jack .5" 12.7 mm | Coax Connector | Part Number: 51494-2 | Internal Number: 51494-2 | TE Connectivity | TE Store |
SHV Series Bulkhead Jack Solder Coaxial Cable Connector | Future Electronics |
Connector SHV Nickel Solder Gold 0.187 in. Teflon Jack | TE Connectivity 51494-2 | RS Americas |
Rf/Coaxial Connector, Shv Coaxial, Straight Bulkhead Jack, Solder Rohs Compliant: Yes |Amp Te Connectivity 51494-2 | Newark Electronics |
RF COAXIAL, SHV, STRAIGHT JACK | element14 |
SHV straight panel mount Jack solder | RS |
Conn SHV RCP Solder Cup ST Panel Mount Gold | Avnet America |
TE Connectivity - AMP RF Connector, SHV, Brass, Socket, Straight, Soldering | Distrelec |
STD HIGH VOLTAGE BLKHD RECEPT | Heilind Electronics |
Additional technical information: Connection of plug connector & contact to: Wires and cablesNumber of coaxial contacts: 1Number of positions: 1Pin contact coating material for HF connectors: GoldDielectric material: PTFEHF-plug connector outer diameter plugged (approx.): 12.7 mmHF connector version: JackHF connector coupling mechanism: With threadWire/connector orientation: StraightMaterial of the casing coating: NickelConnector system: Wire-to-PCB | Conrad |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
RF Connectors / Coaxial Connectors SHV SOLDER JK NKL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SHV Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | - |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | Panel |
Where can I find additional details, specifications and documents for a 51494-2?
Additional datasheets, footprints and schematics for 51494-2 are listed on our Part Details page. You can also find images and similar parts to 51494-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51494-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51494-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51494-2 fall under?
The 51494-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 51494-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51494-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 51494-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51494-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 51494-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51494-2 often in real-time on the comparison pages.
What if I can't find stock of 51494-2?
You can fill out our help required form which you can use to request a quote for 51494-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.