Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Body Finish | Bright |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 14.52mm, .572in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Detent | With |
Operating Frequency | .3GHz |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
Sealable | Yes |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SHV |
Connector Seal Type | Gasket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 155°C, -67 – 311°F |
Cable Type | RG 58B, RG 58A, RG 58, RG 58C |
Rf/Coaxial, Shv Plug, Straight, Crimp | Newark Electronics |
Conn SHV PL Crimp Gold | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SHV Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | RG58 RG58A RG58B RG58C |
Contact Material | - |
Frequency Max | - |
Where can I find additional details, specifications and documents for a 9-51426-1?
Additional datasheets, footprints and schematics for 9-51426-1 are listed on our Part Details page. You can also find images and similar parts to 9-51426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-51426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-51426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-51426-1 fall under?
The 9-51426-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-51426-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-51426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-51426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-51426-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 9-51426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-51426-1 often in real-time on the comparison pages.
What if I can't find stock of 9-51426-1?
You can fill out our help required form which you can use to request a quote for 9-51426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.