Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$67.70
|
No stock
|
Buy Now | |
Rapid Electronics
from US$68.71
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$62.70
|
90
in stock
|
Buy Now | |
Distrelec
from US$94.40
|
90
in stock
|
Buy Now | |
element14
from US$69.36
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 9.6mm, .378in |
Panel Thickness (Recommended) | .25in, 6.35mm |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Operating Frequency | .3GHz |
Dielectric Material | PTFE |
Comment | Connector Cable Range Selection Code-G. |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | SHV |
Connector Seal Type | Gasket |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Crimp |
Cable Type | Belden 9209, RG 62A, Belden 9268, RG 140, RG 210, RG 59A, RG 59, RG 59B, RG 62B, RG 124, Belden 9291, RG 62 |
Operating Temperature Range | -55 – 155°C, -67 – 311°F |
TE Connectivity SHV BLKHD JACK RF SHV Connector 1 Contac | Distrelec |
RF-COAX CONNECTORS | Farnell |
Rf/Coaxial, Shv Jack, Straight, Crimp | Newark Electronics |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Conn SHV F Crimp ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 225059-3?
Additional datasheets, footprints and schematics for 225059-3 are listed on our Part Details page. You can also find images and similar parts to 225059-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225059-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225059-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225059-3 fall under?
The 225059-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225059-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225059-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 225059-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225059-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 225059-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225059-3 often in real-time on the comparison pages.
What if I can't find stock of 225059-3?
You can fill out our help required form which you can use to request a quote for 225059-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.