Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.33
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$29.85
|
281
in stock
|
Buy Now | |
Chip One Stop
from US$25.30
|
281
in stock
|
Buy Now | |
Distrelec
from US$33.11
|
281
in stock
|
Buy Now | |
TE Store
from US$28.97
|
268
in stock
|
Buy Now | |
Farnell
from US$30.91
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$31.89
|
32
in stock
|
Buy Now | |
Heilind Electronics
from US$33.14
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.14
|
3
in stock
|
Buy Now | |
Avnet America
from US$26.20
|
-
|
Buy Now | |
RS Americas
from US$29.45
|
-
|
Buy Now | |
element14
from US$33.41
|
-
|
Buy Now | |
Boersig
from US$30.97
|
-
|
Buy Now |
Body Plating Material | Silver |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .5in, 12.7mm |
Panel Thickness (Recommended) | .187in, 4.75mm |
Detent | Without |
Panel Mount Feature Type | Lockwasher and Nut |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | .3GHz |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Sealable | No |
RF Interface | SHV |
Termination Method to Wire & Cable | Solder |
TE Connectivity - AMP SHV Jack Straight Panel Mount | Distrelec |
SAFE HIGH VOLTAGE BLKHD RECEPT RF Interface: SHV RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .5 in RF Connector Mated Outer Diameter (Approximate): 12.7 mm RF Connector Coupling Mechanism: Bayonet SHV Jack .5" 12.7 mm | Coax Connector | Part Number: 5051494-1 | Internal Number: 5051494-1 | TE Connectivity | TE Store |
RF CONN, SVH, JACK, SOLDER | Farnell |
SHV straight panel mount Jack solder | RS |
Coax Connector, Svh, Jack, Solder | Newark Electronics |
SAFE HIGH VOLTAGE BLKHD R | Heilind Electronics |
Conn SHV RCP Solder Cup ST Panel Mount Gold | Avnet America |
Connector, SHV, Silver, Solder, Gold, 0.187 in., Teflon, Jack | TE Connectivity 5051494-1 | RS Americas |
RF COAXIAL, SHV, STRAIGHT JACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SHV Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | - |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | Panel |
Where can I find additional details, specifications and documents for a 5051494-1?
Additional datasheets, footprints and schematics for 5051494-1 are listed on our Part Details page. You can also find images and similar parts to 5051494-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5051494-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5051494-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5051494-1 fall under?
The 5051494-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5051494-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5051494-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5051494-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5051494-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 5051494-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5051494-1 often in real-time on the comparison pages.
What if I can't find stock of 5051494-1?
You can fill out our help required form which you can use to request a quote for 5051494-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.