Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
128
in stock
|
Buy Now | |
TE Store
from US$2.06
|
3,723
in stock
|
Buy Now | |
element14
from US$2.20
|
3,716
in stock
|
Buy Now | |
Farnell
from US$1.46
|
3,716
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
3,234
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
42
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
Boersig
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Stackable | Yes |
Number of Positions | 40 |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 8µin |
コネクタの高さ | 9mm |
Stack Height | .433in, 12mm, .394in, 9mm, .354in, 11mm, 10mm, .472in |
Connector Height | 9mm, .354in |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Operating Voltage | 100VAC |
Housing Material | Matte |
Mating Entry Location | Top |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 22 |
Packaging Reel Diameter | .5in |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
0.8FH,R09H.5,040,08/Sn,TU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 40 | Free Height Receptacle Conn: Board-Board & Vertical & 40 & 0.8Mm | Part Number: 5-5179009-1 | Internal Number: 5-5179009-1 | .8 mm | TE Store |
SOCKET, VERTICAL, 0.8MM, 7.75MM, 40WAY | element14 |
.8MM-9H FH REC 40P | TTI Europe |
40 way 0.8mm pitch SMT socket,9mm H | RS |
Connectors 40P 9mm RECEPTACLE STACK HEIGHT 9-12mm | Rapid Electronics |
TE Connectivity - AMP PCB Connector 0.8FHR09H.504008/SnTU | Distrelec |
Connector, Stacking, Rcpt, 40Pos, 2Row | Newark Electronics |
40 Position Surface Mount Dual Row Straight Board to Board Stackable Receptacle | Future Electronics |
Conn Fine Pitch Connector RCP 40 POS 0.8mm Solder ST SMD Tube | Avnet America |
Free Height Series 0.8mm 40 Way 2 Row Straight PCB Socket Smnt Board to Board | TE Connectivity 5-5179009-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Fine Stack Series |
RoHS: | Unknown |
Product Range | Fine Stack Series |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
Current Rating | 0.5A |
External Length / Height | 9mm |
Flammability Rating | UL94V-0 |
Height | 9mm |
Insulator Material | Thermoplastic |
Lead Spacing | 0.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 100V |
Where can I find additional details, specifications and documents for a 5-5179009-1?
Additional datasheets, footprints and schematics for 5-5179009-1 are listed on our Part Details page. You can also find images and similar parts to 5-5179009-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5179009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5179009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5179009-1 fall under?
The 5-5179009-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-5179009-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5179009-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5179009-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5179009-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 5-5179009-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5179009-1 often in real-time on the comparison pages.
What if I can't find stock of 5-5179009-1?
You can fill out our help required form which you can use to request a quote for 5-5179009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.