2-5177986-1 Part Information

Details for 2-5177986-1 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Part Specifications

Assembly Process Feature Material Steel
Stackable Yes
Number of Rows 2
Board-to-Board Configuration Mezzanine
PCB Mount Orientation Vertical
Number of Positions 40
Contact Mating Area Plating Material Finish Matte
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 8µin, .2µm
Contact Layout Inline
Contact Type Tab
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) .5A
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Stack Height .748in, 11mm, .433in, 19mm, .276in, 7mm, 15mm, .591in
コネクタの高さ 7mm
Connector Height .276in, 7mm
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 100VAC
Insulation Resistance 2MΩ
Housing Material Matte
Housing Color Natural
Centerline (Pitch) .8mm, .031in
Mating Entry Location Top
UL Flammability Rating UL 94V-0
Locating Post Length .5mm, .02in
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
PCB Mount Alignment Type Positioning Bosses
PCB Mount Retention Without
PCB Mount Alignment With
Mating Alignment With
Assembly Process Feature Pick and Place Cover
Circuit Application Signal
Packaging Quantity 700
Packaging Method Tape & Reel
実装方法 Tape & Reel
Packaging Reel Diameter .5in
Connector & Contact Terminates To Printed Circuit Board
Sealable No
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 257°F, -40 – 125°C
High Temperature Compatible Yes
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: L051
Global Product Line: 313
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:-; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-5177986-1?

Additional datasheets, footprints and schematics for 2-5177986-1 are listed in our Part Details tab. You can also find the 2-5177986-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-5177986-1 in the Pricing & Inventory tab next to part details. You can view 2-5177986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-5177986-1 fall under?

The 2-5177986-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-5177986-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5177986-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-5177986-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2-5177986-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2-5177986-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-5177986-1 often in real-time on the comparison pages.

What if I can't find stock of 2-5177986-1?

You can fill out our help required form which you can use to request a quote for 2-5177986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2-5177986-1

Loading...
Loading Results for 2-5177986-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us